EN
  • EN
  • DE
  • IT

DRV8832QDGQRQ1

Part No DRV8832QDGQRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description LOW-VOLTAGE MOTOR DRIVER IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Applications Battery Powered
Output Current 1A
Operating Supply Voltage 2.75 V ~ 6.8 V
Voltage - Load 2.75 V ~ 6.8 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-PowerPad
Win Source Part Number 1168601-DRV8832QDGQRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DRV8832-Q1
Introduction Date April 19, 2013
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DRV8832QDGQRQ1 CAD Model

Description

Product Overview: Texas Instruments DRV8832QDGQRQ1

The DRV8832QDGQRQ1 from Texas Instruments is a highly-integrated motor driver designed specifically for automotive applications. This device is capable of driving a single brushed DC motor or one winding of a bipolar stepper motor, providing a versatile solution for a range of automotive systems, including but not limited to, mirror adjustment, HVAC dampers, and headlight positioning.

The DRV8832QDGQRQ1 operates from a supply voltage range of 2.75V to 6.8V, making it suitable for low-voltage applications. It can deliver an output current of up to 1A, and its H-bridge design allows for bidirectional control of the motor. This flexibility ensures precise control over the motor's speed and direction, which is critical for automotive applications that demand high reliability and performance.

Safety features are a critical aspect of the DRV8832QDGQRQ1, ensuring the device operates reliably under various conditions. It includes under-voltage, over-current, and over-temperature protection, which helps to safeguard the motor driver and the system it is controlling. Additionally, the device is AEC-Q100 qualified, demonstrating its compliance with stringent automotive quality standards.

The compact QFN package of the DRV8832QDGQRQ1 makes it an excellent choice for space-constrained applications. Its small footprint and low external component count contribute to a reduced system size and cost. Furthermore, the device's thermal performance is optimized for the automotive environment, ensuring stable operation across a wide temperature range.

Integrating the DRV8832QDGQRQ1 into an automotive system is made easier with its simple logic interface, which is compatible with industry-standard microcontrollers. The device's PWM control interface allows for precise speed regulation, and the PHASE/ENABLE control interface provides a straightforward way to control the motor's direction and state.

In summary, the DRV8832QDGQRQ1 motor driver from Texas Instruments stands out as a robust, versatile, and efficient solution for automotive motor control applications, backed by TI's reputation for quality and performance.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9190 $52.5420
42+ $2.3951 $100.5942
65+ $2.3203 $150.8195
90+ $2.2454 $202.0860
116+ $2.1706 $251.7896
155+ $1.9460 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,272 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess