EN
  • EN
  • DE

DRV8833PWP

Part No DRV8833PWP
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 16HTSSOP / Bipolar Motor Driver NMOS PWM 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tube
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface PWM
Technology NMOS
Applications DC Motors, General Purpose, Solenoids
Current - Output 1.5A
Voltage - Supply 2.7V ~ 10.8V
Voltage - Load 2.7V ~ 10.8V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number DRV8833
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585916-DRV8833PWP
Ultra Librarian 3D Model Ultra Librarian DRV8833PWP CAD Model

Description

Product Overview: Texas Instruments DRV8833PWP

The Texas Instruments DRV8833PWP is a versatile motor driver integrated circuit designed to drive two DC motors or one stepper motor. It is part of Texas Instruments' extensive range of motor control solutions, offering a compact and efficient way to control motor speed and direction in various applications. The DRV8833PWP comes in a HTSSOP package, known for its thermal performance and space-saving footprint, making it an ideal choice for small form factor or thermally challenging applications.

Key Features

  • Dual-H-Bridge Motor Driver: Capable of driving two DC motors independently or one bipolar stepper motor.
  • Operating Voltage Range: Wide supply voltage range from 2.7V to 10.8V, allowing for use in a variety of systems and battery configurations.
  • Output Current: Continuous output current up to 2A per channel, with peak current capabilities for handling motor startup or stall conditions.
  • Low Sleep Current: Ultra-low power sleep mode to conserve energy when the motor is not in use, making it suitable for battery-powered applications.
  • Protection Features: Built-in overcurrent, thermal shutdown, and undervoltage lockout features ensure reliable operation and protect the IC from damage.
  • Flexible Control Interface: Compatible with industry-standard PWM, PHASE, and ENABLE control signals for easy integration into existing designs.

Applications

The DRV8833PWP is highly adaptable and can be used in a wide range of applications, including:

  • Robotics and automation systems
  • Battery-powered toys and consumer electronics
  • Portable medical devices
  • Small home appliances
  • Office automation equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The DRV8833PWP motor driver is no exception, undergoing rigorous testing and quality control measures to ensure it meets the high standards expected from TI products. This makes the DRV8833PWP a reliable choice for designers and engineers looking to add robust motor control to their projects.

For more detailed information, including datasheets, reference designs, and ordering options, visit the Texas Instruments official website.

You May Also Be Interested in

ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6625 $53.0000
165+ $0.6206 $102.3990
255+ $0.5996 $152.8980
360+ $0.5577 $200.7720
470+ $0.5367 $252.2490
585+ $0.5157 $301.6845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,237 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess