EN
  • EN
  • DE

TS3DV520ERHUR

Part No TS3DV520ERHUR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO SWITCH 56WQFN / Video Switch IC Serial HDMI 1.2a, IEC 61000-4-2 56-WQFN (5x11) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Switch
Applications Consumer Video
Standards HDMI 1.2a, IEC 61000-4-2
Control Interface Serial
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-WQFN (5x11)
Base Product Number TS3DV520
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 381348-TS3DV520ERHUR
Ultra Librarian 3D Model Ultra Librarian TS3DV520ERHUR CAD Model

Description

Introducing the TS3DV520ERHUR from Texas Instruments

The TS3DV520ERHUR is a cutting-edge 5-Channel 2:1 Multiplexer and Demultiplexer designed by Texas Instruments, renowned for their innovative approach to semiconductor technology. This high-performance switch is engineered to facilitate the routing of high-speed differential signals with minimal signal degradation, making it an essential component in a wide range of electronic applications.

At the heart of the TS3DV520ERHUR's capabilities lies its exceptional bandwidth of up to 4.5 GHz, which allows it to seamlessly support high-speed data channels such as PCIe Gen1, Gen2, and SATA 1.5/3.0/6.0 Gbps interfaces. This makes it an ideal choice for applications that require the efficient management of high-speed data traffic, such as data centers, computing platforms, and advanced consumer electronics.

The device comes in a compact QFN-42 package, which not only saves valuable board space but also ensures reliability and durability in a variety of operating conditions. The TS3DV520ERHUR operates with a single supply voltage ranging from 3.0V to 3.6V, which simplifies the power design for system architects.

One of the standout features of the TS3DV520ERHUR is its bidirectional operation. The switch can route signals from one port to another regardless of the direction, providing flexibility and ease of integration into complex systems. Furthermore, the switch's low on-state resistance (Ron) ensures that the signal integrity is maintained, which is crucial for maintaining the performance of high-speed communication links.

For enhanced protection, the TS3DV520ERHUR incorporates electrostatic discharge (ESD) protection circuitry, which shields the device from the potential damage caused by static electricity. This feature is particularly important in environments where ESD events are more likely to occur, thereby increasing the longevity and reliability of the product.

In summary, the TS3DV520ERHUR from Texas Instruments is a versatile and efficient solution for the switching needs of high-speed differential signals. Its robust design, combined with high bandwidth and ESD protection, makes it a top choice for designers looking to optimize their systems for speed and performance.

You May Also Be Interested in

Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8533 $55.5990
70+ $1.5207 $106.4490
105+ $1.4732 $154.6860
145+ $1.4257 $206.7265
185+ $1.3781 $254.9485
245+ $1.2356 $302.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,440 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess