EN
  • EN
  • DE

DRV8837CDSGT

Part No DRV8837CDSGT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC HALF-BRIDGE DRVR PWM 8WSON / Motor Driver NMOS PWM 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology NMOS
Applications DC Motors, General Purpose, Solenoids
Current - Output 1A
Voltage - Supply 1.8V ~ 7V
Voltage - Load 0V ~ 11V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number DRV8837
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44747-1,296-44747-2,296-44747-6
Standard Package 250
Win Source Part Number 1320810-DRV8837CDSGT
Ultra Librarian 3D Model Ultra Librarian DRV8837CDSGT CAD Model

Description

Introducing the Texas Instruments DRV8837CDSGT Motor Driver

The DRV8837CDSGT from Texas Instruments is a compact, integrated motor driver solution that is designed for battery-powered and low-voltage applications. This highly efficient device is capable of driving a single brushed DC motor with advanced features and robust performance in a small package. The DRV8837CDSGT offers a versatile motor control solution, making it an ideal choice for a wide range of products including toys, cameras, printers, and other portable electronic devices.

Key Features

  • Motor Driver Type: H-Bridge
  • Output Current: Up to 1.8 A peak or 1.5 A continuous
  • Operating Voltage Range: 1.8 V to 11 V, which allows for the use of various power supplies including Li-Ion batteries
  • Low R<sub>DS(on): Typically 280 mΩ at 25°C, which results in lower power dissipation and improved efficiency
  • Control Interface: Simple GPIO/PHASE-ENABLE control interface that supports forward, reverse, brake, and standby modes
  • Protection Features: Under-voltage lockout (UVLO), over-current protection (OCP), thermal shutdown (TSD), and cross-conduction protection enhance the safety and reliability of the driver
  • Package: Small 8-pin WSON package with a thermal pad for improved heat dissipation

Performance and Flexibility

The DRV8837CDSGT is engineered to deliver high performance in a small footprint. It provides smooth and precise control of the motor with a PWM control scheme that can operate up to 250 kHz. The device also allows for low-power consumption with a quiescent current of just 35 nA in sleep mode.

Easy to Integrate

Integration of the DRV8837CDSGT into your design is made easier with its minimal external component requirement. This feature simplifies the design and reduces the overall solution size, making it perfect for space-constrained applications. Additionally, the thermal pad helps to simplify the thermal management of the system.

Robust and Reliable

With its built-in protection features, the DRV8837CDSGT ensures reliable operation even under tough conditions. The device's advanced protection circuitry guards against common motor driver issues, ensuring a long operational life for your application.

Whether you're designing a new battery-operated gadget or looking to improve an existing design, the DRV8837CDSGT motor driver from Texas Instruments offers the performance, efficiency, and reliability you need in a compact and easy-to-use package.

You May Also Be Interested in

Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0708 $50.2680
1,510+ $0.0663 $100.1130
2,345+ $0.0641 $150.3145
3,360+ $0.0596 $200.2560
4,360+ $0.0574 $250.2640
5,445+ $0.0551 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159,390 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess