EN
  • EN
  • DE

DRV8871DDA

Part No DRV8871DDA
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR UNIPLR 8SO PWRPAD / Unipolar Motor Driver NMOS PWM 8-SO PowerPad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tube
Motor Type - Stepper Unipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Full Bridge
Interface PWM
Technology NMOS
Applications DC Motors, General Purpose, Stepper Motors
Current - Output 3.6A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 6.5V ~ 45V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number DRV8871
Other Names 296-44509-5
Standard Package 75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253315-DRV8871DDA
Ultra Librarian 3D Model Ultra Librarian DRV8871DDA CAD Model

Description

Introducing the DRV8871DDA Motor Driver from Texas Instruments

The DRV8871DDA from Texas Instruments is a high-performance, integrated motor driver solution designed to efficiently drive a single brushed DC motor. It combines robustness and ease of use, making it an ideal choice for a wide range of applications, including industrial automation, consumer electronics, and automotive systems.

This compact motor driver is housed in an 8-pin HSOIC package, which is perfect for space-constrained applications. With an operating voltage range of 6.5V to 45V, it offers a versatile solution for different power requirements. The DRV8871DDA is capable of delivering up to 3.6A of continuous output current, ensuring reliable performance for motors that require high torque.

The device features an integrated current regulation, which negates the need for external sense resistors and simplifies circuit design. It provides advanced protection features such as overcurrent, thermal shutdown, and undervoltage lockout, which safeguard the motor and the driver from potential damage due to abnormal operating conditions.

One of the key advantages of the DRV8871DDA is its PH/EN (Phase/Enable) interface, which allows for simple control of the motor's direction and speed. By applying appropriate logic levels to these inputs, users can easily integrate the driver into their system with minimal effort.

Moreover, the DRV8871DDA boasts a low-power sleep mode, which significantly reduces power consumption when the motor is not in use. This feature is particularly beneficial for battery-powered applications where power efficiency is crucial.

For designers and engineers looking for a reliable and high-performing motor driver, the DRV8871DDA from Texas Instruments stands out as an excellent choice. Its combination of power efficiency, protection features, and ease of use make it a versatile component for driving brushed DC motors in various applications.

Explore the capabilities of the DRV8871DDA motor driver and discover how it can enhance the performance and reliability of your motor-driven projects.

You May Also Be Interested in

Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.6232
Trinamic Motion Control GmbH
Lowest to $16.0041
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Allegro MicroSystems, LLC
Lowest to $2.1401
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $5.1286

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2275 $51.2325
55+ $1.8277 $100.5235
85+ $1.7706 $150.5010
117+ $1.7135 $200.4795
151+ $1.6564 $250.1164
203+ $1.4850 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess