EN
  • EN
  • DE

XC17S05PC

Part No XC17S05PC
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory - Configuration Proms for FPGAs
Manufacturer Xilinx Inc.
Win Source Part Number 412335-XC17S05PC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC17S05PC CAD Model

Description

The Xilinx XC17S05PC is a programmable Read-Only Memory (PROM) configuration device designed to provide a cost-effective and reliable method for configuring Xilinx Field-Programmable Gate Arrays (FPGAs). As part of the XC17S family, it offers a range of densities and performance characteristics suitable for various applications.

Applications

  • Configuration of Xilinx FPGAs in embedded systems
  • Bootstrapping microprocessors and microcontrollers
  • Storing configuration data for programmable logic devices
  • Data storage in applications requiring non-volatile memory

Features

  • Density: Typically 512Kb (kilobits) of storage capacity.
  • Programming: In-system programmable via JTAG interface.
  • Voltage: Operates at a standard voltage supply (e.g., 3.3V or 5V).
  • Package: Available in various package options like PLCC (Plastic Leaded Chip Carrier) or SOIC (Small Outline Integrated Circuit) for flexible mounting.
  • Endurance: High endurance, ensuring reliable data retention over multiple programming cycles.

Benefits

  • Reliable Configuration: Ensures that the FPGA is correctly configured at power-up, enhancing system stability.
  • Cost-Effective: Provides a lower-cost alternative to other non-volatile memory solutions.
  • Easy Programming: Simple programming interface using industry-standard JTAG.
  • Design Flexibility: Allows for easy updates and changes to the FPGA configuration without replacing hardware.
  • Compact Size: Available in small package options, ideal for space-constrained applications.

The XC17S05PC is specifically engineered to support Xilinx FPGAs, providing a seamless integration between the configuration device and the programmable logic. Its non-volatile nature means that the stored configuration is retained even when power is removed, making it suitable for critical applications where immediate operation after power-up is required.

This device is commonly used in telecommunications equipment, industrial control systems, and consumer electronics, where the ability to quickly and reliably configure an FPGA is essential. The JTAG programming interface simplifies the development and testing phases, allowing engineers to rapidly prototype and deploy their designs. Furthermore, the device's robust design ensures high reliability and long-term stability, making it a dependable choice for demanding applications.

You May Also Be Interested in

Microchip Technology
IC SRL CONFIG EEPROM 64K 8-DIP
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 2M LV 44TQFP
Need more? Email Us
Altera
CONFIG MEMORY, 64KX1, SERIAL
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 256K 20PLCC
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $9.0841
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM FPGA 128KB 20-SOIC
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 1M 20-PLCC
Lowest to $23.7913
Microchip Technology
IC SRL CONFIG EEPROM 64K 20-PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess