EN
  • EN
  • DE

DRV8876NPWPR

Part No DRV8876NPWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER DC 5.5V 16HTSSOP / Unipolar Motor Driver NMOS PWM 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Motor Type - Stepper Unipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology NMOS
Applications DC Motors, General Purpose, Stepper Motors
Current - Output 3.5A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 4.5V ~ 37V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number DRV8876
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852504-DRV8876NPWPR
Ultra Librarian 3D Model Ultra Librarian DRV8876NPWPR CAD Model

Description

Introducing the DRV8876NPWPR Motor Driver by Texas Instruments

The DRV8876NPWPR by Texas Instruments (TI) is a highly integrated motor driver solution engineered to efficiently drive a wide range of motors, including brushed DC, stepper, and solenoid motors. This advanced motor driver IC comes in a compact PowerPAD™ HTSSOP package, offering excellent thermal performance and a space-saving footprint for modern, compact electronics.

At the heart of the DRV8876NPWPR is TI's innovative H-bridge motor driver technology, which is capable of delivering up to 3.6A of output current. It operates over a wide voltage range from 4.5V to 38V, making it versatile for various applications. Its built-in microstepping indexer allows for precise control of stepper motors, which is essential for applications demanding high accuracy and smooth motion profiles.

The device features an integrated current-sense amplifier, reducing the need for external components and simplifying the design process. Additionally, the DRV8876NPWPR is equipped with robust protection features, including overcurrent, thermal shutdown, and undervoltage lockout, ensuring reliable operation and protecting the IC from potential damage caused by fault conditions.

One of the key advantages of the DRV8876NPWPR is its smart tuning of current decay modes, which optimizes motor performance and reduces audible noise and power consumption. This makes it an ideal choice for battery-powered applications where efficiency is paramount. The driver also supports both PWM and PHASE/ENABLE control interfaces, providing designers with the flexibility to choose the best control method for their specific application.

The DRV8876NPWPR is well-suited for a variety of end equipment, including home appliances, printers, cameras, and other consumer electronics that require precise motor control. Its thermal performance is enhanced by the PowerPAD package, which allows for efficient heat dissipation, ensuring stable operation even under high-load conditions.

Overall, the DRV8876NPWPR from Texas Instruments is a powerful and flexible solution for motor control applications, offering designers a compact, efficient, and robust driver IC that can meet the demands of modern electronic devices.

You May Also Be Interested in

Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4787 $51.7545
85+ $1.2133 $103.1305
130+ $1.1754 $152.8020
180+ $1.1375 $204.7500
230+ $1.0996 $252.9080
305+ $0.9858 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess