EN
  • EN
  • DE

DRV8889QWRGERQ1

Part No DRV8889QWRGERQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description AUTOMOTIVE STEPPER DRIVER / Bipolar Motor Driver NMOS SPI, Step/Direction 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface SPI, Step/Direction
Technology NMOS
Step Resolution 1 ~ 1/256
Applications Automotive
Current - Output 1.5A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 4.5V ~ 45V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number DRV8889
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV8889QWRGERQ1TR,296-DRV8889QWRGERQ1CT,296-DRV8889QWRGERQ1DKR
Standard Package 3,000
Win Source Part Number 1142104-DRV8889QWRGERQ1
Ultra Librarian 3D Model Ultra Librarian DRV8889QWRGERQ1 CAD Model

Description

DRV8889QWRGERQ1 Automotive Stepper Motor Driver by Texas Instruments

The DRV8889QWRGERQ1 is a highly integrated stepper motor driver that is specifically designed to meet the rigorous demands of automotive applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this driver is an ideal choice for designers looking to achieve precise motor control in vehicles.

With a wide operating voltage range of 6.5V to 45V, and an output current capability of up to 1.5A per channel, the DRV8889QWRGERQ1 provides the flexibility and power necessary to drive a variety of stepper motors. The device incorporates advanced features such as integrated current sensing and a microstepping indexer, which facilitates precise control of the motor's position, speed, and torque without the need for external sensors.

The DRV8889QWRGERQ1 is equipped with a comprehensive set of protection features that ensure reliable operation under harsh automotive conditions. These features include overcurrent, short-circuit, undervoltage, overtemperature, and open-load detection. The device's robust diagnostic capabilities make it easier to identify and respond to system faults, contributing to the overall safety and longevity of the automotive system.

One of the key advantages of the DRV8889QWRGERQ1 is its small form factor. Housed in a compact 24-pin QFN package with wettable flanks, it is well-suited for space-constrained applications. The package design also facilitates the inspection of solder joints, which is crucial for quality control in automotive manufacturing processes.

Additionally, the DRV8889QWRGERQ1 is AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive electronics. This qualification underscores the device's reliability and performance in the demanding automotive environment where temperature variations and vibrations are common.

In summary, the DRV8889QWRGERQ1 from Texas Instruments represents a robust and reliable solution for automotive stepper motor control applications. Its integration of advanced features, along with its comprehensive protection and diagnostic capabilities, make it an excellent choice for designers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $2.3760
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Allegro MicroSystems, LLC
Lowest to $2.1401
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
Trinamic Motion Control GmbH
Lowest to $16.0041

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7081 $51.2430
75+ $1.4016 $105.1200
115+ $1.3578 $156.1470
155+ $1.3140 $203.6700
200+ $1.2702 $254.0400
265+ $1.1388 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess