EN
  • EN
  • DE

DS100BR111SQ/NOPB

Part No DS100BR111SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA 2CH 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Buffer, ReDriver
Applications SATA
Input CML
Output CML
Data Rate (Max) 10.3Gbps
Number of Channels 2
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 10 pF
Voltage - Supply 2.375V ~ 3.6V
Current - Supply 50mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x5)
Base Product Number DS100BR111
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 585942-DS100BR111SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS100BR111SQ/NOPB CAD Model

Description

Product Overview: DS100BR111SQ/NOPB

The DS100BR111SQ/NOPB by Texas Instruments is a high-performance, single-channel repeater optimized for high-speed signal conditioning and jitter cleaning in data communication systems. Designed to extend the reach of high-speed differential signals across backplanes and cables, this device is a crucial component for ensuring signal integrity in complex electronic systems.

Key Features

  • Signal Conditioning: The DS100BR111SQ/NOPB offers excellent signal conditioning capabilities, including input equalization, output de-emphasis, and a flexible programmable setting to fine-tune performance for various applications and signal impairments.
  • High Data Rates: This repeater supports data rates up to 10.3125 Gbps, making it suitable for high-speed data transmission protocols such as 10G Ethernet, Fibre Channel, and InfiniBand.
  • Low Power Consumption: With power efficiency in mind, the device operates with low power consumption, making it an ideal choice for power-sensitive applications.
  • Small Form Factor: The DS100BR111SQ/NOPB is available in a small-footprint, surface-mount package, which is essential for space-constrained applications.
  • Robust Operation: The device is designed to maintain signal fidelity over extended distances and through various environmental conditions, ensuring reliable performance in industrial and commercial settings.
  • Easy Integration: Texas Instruments provides comprehensive technical documentation and support, simplifying the integration of the DS100BR111SQ/NOPB into existing designs.

Applications

The DS100BR111SQ/NOPB is versatile and can be used in a wide range of applications, including:

  • High-speed backplane and cable extenders
  • Data center networking equipment
  • Server and storage systems
  • Telecommunication infrastructure
  • Industrial control and automation systems

Quality and Reliability

As with all Texas Instruments products, the DS100BR111SQ/NOPB is manufactured to the highest quality standards. It offers robust reliability for critical applications where consistent performance is non-negotiable. The device is also compliant with relevant industry standards, ensuring compatibility and interoperability across different platforms and systems.

The DS100BR111SQ/NOPB from Texas Instruments represents a blend of performance, power efficiency, and design flexibility, making it an excellent choice for designers looking to overcome signal integrity challenges in high-speed data environments.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $3.4153
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1089 $60.3267
7+ $16.4996 $115.4972
10+ $15.9840 $159.8400
13+ $15.4684 $201.0892
17+ $14.9528 $254.1976
23+ $13.4060 $308.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,340 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess