EN
  • EN
  • DE
  • IT

DS100BR210SQ

Part No DS100BR210SQ
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Ultra Low Power 10.3 Gbps 2-Channel Repeater with Input Equalization and Output De-Emphasis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168631-DS100BR210SQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS100BR210SQ CAD Model

Description

Introducing the DS100BR210SQ: A High-Performance Signal Conditioning Solution

The DS100BR210SQ from Texas Instruments is a cutting-edge signal conditioning device designed to enhance the performance and reliability of high-speed data communication systems. This dual-channel retimer operates with a wide range of data rates, from 1 Gbps to 10.3125 Gbps per channel, making it a versatile solution for a variety of applications.

Key Features

  • High-Speed Performance: The DS100BR210SQ supports multi-gigabit signals, ensuring high-speed data transmission with minimal signal degradation over long distances and through connectors and cables.
  • Adaptive Equalization: The device includes adaptive CTLE (Continuous Time Linear Equalization) which automatically adjusts to optimize signal integrity for various cable lengths and types, enhancing the system's robustness.
  • Low Power Consumption: Optimized for energy efficiency, the DS100BR210SQ operates with low power consumption, making it ideal for power-sensitive applications.
  • Programmable Settings: It offers programmable settings for various parameters such as equalization, output swing, and de-emphasis, allowing for fine-tuning to meet specific system requirements.
  • Wide Temperature Range: Designed to perform reliably in diverse environments, this device operates over an extended industrial temperature range.

Applications

The versatility of the DS100BR210SQ makes it suitable for a wide array of applications, including:

  • High-speed backplanes and cable extenders
  • Data center and enterprise networking equipment
  • High-definition video transmission and broadcast systems
  • Medical imaging and diagnostic equipment
  • Telecommunications infrastructure

Design Support and Resources

Texas Instruments provides comprehensive design support for the DS100BR210SQ, including detailed datasheets, application notes, and simulation models. Designers can access these resources to accelerate their design cycles and bring their products to market faster.

With its robust feature set and flexible applications, the DS100BR210SQ is an excellent choice for engineers looking to improve signal integrity and system performance in high-speed digital communication systems.

You May Also Be Interested in

Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1003 $55.5015
11+ $9.1080 $100.1880
18+ $8.8234 $158.8212
24+ $8.5387 $204.9288
31+ $8.2541 $255.8771
41+ $7.4002 $303.4082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,863 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess