EN
  • EN
  • DE

DS125BR810NJYR

Part No DS125BR810NJYR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Win Source Part Number 1378284-DS125BR810NJYR
Ultra Librarian 3D Model Ultra Librarian DS125BR810NJYR CAD Model

Description

The DS125BR810NJYR is a state-of-the-art signal conditioning device designed and manufactured by Texas Instruments, a leader in semiconductor and integrated circuit technology. This device is specifically engineered to enhance the performance and reliability of high-speed serial links, making it an essential component for a wide range of applications that require fast data transfer and signal integrity.

Key Features

  • High-Speed Performance: The DS125BR810NJYR supports multi-gigabit data rates, ensuring that it can handle the demands of modern high-speed communication protocols.
  • Signal Conditioning: With its advanced equalization and de-emphasis capabilities, this device can compensate for signal degradation caused by long PCB traces and cables, maintaining signal integrity over extended distances.
  • Low Power Consumption: Designed with energy efficiency in mind, this product consumes minimal power, making it suitable for power-sensitive applications.
  • Flexibility: The DS125BR810NJYR is highly configurable, allowing designers to fine-tune its performance to match specific system requirements.
  • Integration: This signal conditioner integrates eight channels, reducing the need for multiple discrete components and simplifying the design process.

Applications

The DS125BR810NJYR is ideal for use in various high-speed data transmission systems, including:

  • Data centers and server farms
  • High-performance computing
  • Telecommunications equipment
  • Networking switches and routers
  • Storage area networks

Technical Specifications

  • Package: The device comes in a compact 40-pin WQFN package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability under varying environmental conditions.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The DS125BR810NJYR is built to meet strict industry standards, ensuring long-term performance and reliability for critical applications. With Texas Instruments' reputation for excellence, users can trust this product to deliver superior signal conditioning in their high-speed serial link designs.

You May Also Be Interested in

Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Texas Instruments
IC RETIMER 28GBPS 135-FCBGA
Lowest to $63.6421
Texas Instruments
USB 2.0 REDRIVER / 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.7475

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7702 $56.3106
7+ $15.4012 $107.8084
11+ $14.9200 $164.1200
14+ $14.4387 $202.1418
18+ $13.9574 $251.2332
24+ $12.5135 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,648 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess