EN
  • EN
  • DE

DS125BR820NJYR

Part No DS125BR820NJYR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Low-Power 12.5 Gbps 8-Channel Linear Repeater | IC REDRIVER PCIE/SAS/SATA 54WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Buffer, ReDriver
Applications PCIe, SAS, SATA
Input CML
Output CML
Data Rate (Maximum) 12.5Gbps
Number of Channels 8
Delay Time 80ps
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage (V) 2.5V ~ 3.3V
Supply Current 220mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 54-WFQFN Exposed Pad
Supplier Device Package 54-WQFN (10x5.5)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 730618-DS125BR820NJYR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS125BR820NJYR CAD Model

Description

Introducing the DS125BR820NJYR from Texas Instruments

The DS125BR820NJYR is a state-of-the-art low-power, high-performance 8-channel linear redriver from Texas Instruments, designed to enhance signal quality and extend the reach of high-speed serial links in computing, storage, and networking applications. This advanced device is specifically tailored for systems that demand high data throughput and signal integrity, making it an ideal choice for engineers and system designers looking to improve the performance of their high-speed interconnects.

Key Features

  • Channel Configuration: The DS125BR820NJYR features eight bidirectional lanes that can operate independently, providing flexibility and support for a variety of multi-lane data interfaces.
  • Signal Conditioning: Each lane includes programmable equalization, output swing, and flat gain to optimize performance over long cables, backplanes, or other challenging media.
  • Data Rate Support: This redriver supports a wide range of data rates from 1.5 Gbps to 12.5 Gbps, making it suitable for various protocols including PCIe, SATA, SAS, and 10GbE.
  • Energy Efficiency: With its low-power consumption design, the DS125BR820NJYR helps to minimize system power requirements while maintaining high throughput.
  • Adaptive Equalization: The device's built-in adaptive equalization capability automatically compensates for varying levels of signal loss, ensuring optimal data integrity without manual tuning.
  • Easy Integration: Offered in a compact 40-pin QFN package, the DS125BR820NJYR is designed for easy integration into a wide range of system form factors.

Applications

The DS125BR820NJYR is versatile enough to be used in a multitude of high-speed data path scenarios, including:

  • Data center and enterprise storage systems
  • High-performance computing clusters
  • Networking equipment such as routers, switches, and network interface cards
  • Server and workstation backplanes

Conclusion

Overall, the DS125BR820NJYR from Texas Instruments represents a robust solution for maintaining signal integrity in high-speed data applications. With its advanced features and flexible configuration options, this redriver is engineered to meet the rigorous demands of modern data communication systems, ensuring reliable and efficient operation across a variety of platforms and protocols.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1615 $52.6460
10+ $10.7992 $107.9920
15+ $10.4618 $156.9270
20+ $10.1243 $202.4860
26+ $9.7868 $254.4568
35+ $8.7744 $307.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess