EN
  • EN
  • DE

DS125MB203ANJYT

Part No DS125MB203ANJYT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Type Buffer, Multiplexer
Applications PCIe, SAS, SATA, XAUI
Input CML
Output CML
Data Rate (Max) 12.5Gbps
Delay Time 200ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 10 pF
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Current - Supply -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 54-WFQFN Exposed Pad
Supplier Device Package 54-WQFN (10x5.5)
Win Source Part Number 1378285-DS125MB203ANJYT
Ultra Librarian 3D Model Ultra Librarian DS125MB203ANJYT CAD Model

Description

The DS125MB203ANJYT from Texas Instruments is a high-performance, dual-channel signal conditioning repeater optimized for extending the reach and improving the signal integrity of high-speed serial links. This device is part of TI's extensive portfolio of signal conditioning products designed to enable robust, high-speed data transmission in a variety of digital applications.

Key Features

  • Signal Conditioning: The DS125MB203ANJYT includes advanced signal conditioning capabilities, such as programmable equalization and de-emphasis, to combat signal degradation caused by long PCB traces or cables.
  • Dual-Channel Operation: With dual-channel support, this device can handle two high-speed serial interfaces simultaneously, making it a versatile solution for various applications.
  • High Data Rate: It supports data rates up to 12.5 Gbps per channel, accommodating the needs of high-throughput systems such as backplane interconnects, high-speed data acquisition, and telecommunication infrastructure.
  • Low Power Consumption: Designed for energy-efficient operation, the DS125MB203ANJYT helps minimize power consumption in high-speed data systems without sacrificing performance.
  • Adaptive Equalization: The adaptive equalization feature automatically adjusts to optimize signal quality over varying channel conditions, ensuring reliable data transmission across different media.
  • Flexible Interface: The device is compatible with a range of high-speed serial interfaces, including PCIe, SATA, SAS, and XAUI, providing design flexibility for system architects.

Applications

The DS125MB203ANJYT is ideal for use in a variety of demanding applications that require robust and reliable high-speed data transmission. These include:

  • Data center and enterprise storage systems
  • High-speed backplane and cable extenders
  • Networking equipment such as routers and switches
  • Signal integrity enhancement in FPGA and ASIC interfaces

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DS125MB203ANJYT is no exception. It is built to meet the stringent requirements of today's high-speed digital systems, ensuring long-term performance and stability.

For designers and engineers looking to enhance the performance of their high-speed data interfaces, the DS125MB203ANJYT offers a compelling mix of features, flexibility, and reliability.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7854 $59.3562
7+ $16.2342 $113.6394
10+ $15.7269 $157.2690
14+ $15.2196 $213.0744
17+ $14.7123 $250.1091
23+ $13.1903 $303.3769
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess