EN
  • EN
  • DE

DS1487N/NOPB

Part No DS1487N/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 1/4 LOAD MULTI 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 2Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-MDIP
Win Source Part Number 1034436-DS1487N/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian DS1487N/NOPB CAD Model

Description

Product Overview: DS1487N/NOPB

The DS1487N/NOPB is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of the RS-485/RS-422 family, which is renowned for its robust communication capabilities in industrial and networking applications. The DS1487N/NOPB is specifically engineered to provide reliable data transmission over long distances and in electrically noisy environments.

Key Features

  • Differential Bus Transceiver: The DS1487N/NOPB operates as a differential bus transceiver, ensuring balanced data transmission that is less susceptible to common-mode noise, thus enhancing the reliability of communication.
  • Multi-Point Applications: It is designed to be used in multi-point applications, allowing multiple drivers and receivers on a single bus, which is ideal for complex network topologies.
  • High-Speed Operation: This IC supports high-speed operation, making it suitable for applications that require fast data transfer rates.
  • Low-Power Consumption: Its low-power consumption feature makes it an energy-efficient choice for battery-powered and energy-sensitive systems.
  • Wide Operating Temperature Range: The device can operate over a wide temperature range, ensuring performance and reliability in harsh environmental conditions.

Applications

The DS1487N/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Data Acquisition Systems
  • Security Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The DS1487N/NOPB is no exception and is built to meet stringent industry standards. It is available in a standard 8-pin plastic DIP package, which is easy to integrate into various designs. Additionally, the device's "NOPB" designation indicates that it is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

Conclusion

In summary, the DS1487N/NOPB from Texas Instruments is a robust, high-speed differential bus transceiver suitable for a wide range of industrial and networking applications. Its combination of features, including low-power operation, high-speed data transfer, and operation in noisy environments, makes it a reliable choice for engineers and designers looking to implement RS-485/RS-422 communication protocols in their systems.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2021 $52.0210
24+ $4.2684 $102.4416
37+ $4.1351 $152.9987
50+ $4.0017 $200.0850
65+ $3.8683 $251.4395
87+ $3.4681 $301.7247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess