EN
  • EN
  • DE

DS14C535MSA/NOPB

Part No DS14C535MSA/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/5 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 3/5 Transceiver Full RS232 28-SSOP
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name DS14C535
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DS14C535MSA-NDR, -DS14C535MSA/NOPB-ND, *DS14C535MSA/NOPB, DS14C535MSANOPB
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869417-DS14C535MSA/NOPB
Ultra Librarian 3D Model Ultra Librarian DS14C535MSA/NOPB CAD Model

Description

Product Overview

The DS14C535MSA/NOPB is a robust, high-performance integrated circuit from Texas Instruments, designed specifically for serial communication applications. This device is a part of their extensive line of transceivers, which are engineered to facilitate reliable data transfer in complex electronic systems. The DS14C535MSA/NOPB ensures seamless connectivity and is an ideal choice for designers looking for a dependable solution in their serial communication interfaces.

Key Features

  • Interface Type: This product is a CMOS serial transceiver, which means it can transmit and receive data while maintaining the integrity of the signals over a considerable distance.
  • Supply Voltage: It operates efficiently across a wide range of supply voltages, making it versatile for various applications.
  • High Data Rates: The DS14C535MSA/NOPB supports high-speed data rates, ensuring quick and efficient data transfer.
  • Low Power Consumption: It is designed to consume minimal power, which is crucial for battery-powered or energy-sensitive applications.
  • Robust Protection: The device includes built-in protection features such as electrostatic discharge (ESD) protection, which safeguards the transceiver from potential damage due to static electricity.
  • Temperature Range: This transceiver operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The DS14C535MSA/NOPB is particularly useful in applications that require reliable data transmission. It is commonly used in:

  • Industrial control systems
  • Networking equipment
  • Telecommunications interfaces
  • Point of Sale (POS) terminals
  • Computer peripheral interfacing

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the DS14C535MSA/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term performance and stability in your applications.

Environmental Compliance

The "NOPB" suffix in the product number indicates that this device is fully compliant with the European Union's Restriction of Hazardous Substances (RoHS) directive, meaning it is free from harmful substances like lead, making it an environmentally friendly choice for electronic designs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2978 $52.7648
37+ $2.7059 $100.1183
58+ $2.6214 $152.0412
79+ $2.5368 $200.4072
102+ $2.4523 $250.1346
137+ $2.1986 $301.2082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess