EN
  • EN
  • DE

DS15BA101SD/NOPB

Part No DS15BA101SD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 1500Mbps 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Buffer, ReDriver
Applications LVDS
Input CML, LVDS, LVPECL
Output CML, LVDS
Data Rate (Maximum) 1.5Gbps
Number of Channels 1
Delay Time 1.1ns
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Supply Current 45mA
Operating Temperature Range -40°C ~ 85°C
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (3x3)
Win Source Part Number 773041-DS15BA101SD/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS15BA101
Introduction Date June 30, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS15BA101SD/NOPB CAD Model

Description

The DS15BA101SD/NOPB is a high-performance, low-power, single-channel LVDS buffer/equalizer designed by Texas Instruments. This advanced semiconductor device is specifically engineered to extend the reach and improve the performance of high-speed serial links. With its ability to operate at gigabit per second speeds, the DS15BA101SD/NOPB is an ideal solution for a wide range of applications that require fast and reliable data transmission over copper interconnects.

Key Features

  • High-Speed Data Transmission: The DS15BA101SD/NOPB supports data rates up to 1.5 Gbps, which makes it suitable for high-speed data applications such as Gigabit Ethernet, Fibre Channel, and InfiniBand.
  • Signal Conditioning: The device includes a programmable equalizer that compensates for the loss of interconnects such as printed circuit board traces and cables, ensuring signal integrity over extended distances.
  • Low Power Consumption: Designed with power efficiency in mind, the DS15BA101SD/NOPB consumes minimal power, making it an eco-friendly choice for power-sensitive applications.
  • Small Form Factor: The compact size of the device allows it to fit into tight spaces, which is essential for modern electronic devices that demand miniaturization without compromising on performance.
  • Robust Protection: The device features built-in electrostatic discharge (ESD) protection, safeguarding it against the potential damage from static electricity.

Applications

The DS15BA101SD/NOPB is versatile and can be used in various applications, including:

  • High-speed data communications
  • Point-to-point baseband data transmission
  • Backplane and cable extenders
  • Video signal transmission
  • Serial digital interface (SDI) equipment

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the DS15BA101SD/NOPB is no exception. This product is manufactured using industry-leading techniques and is subject to rigorous testing to ensure it meets the high standards expected by customers in terms of performance and durability.

With its combination of speed, power efficiency, and compact design, the DS15BA101SD/NOPB from Texas Instruments is an excellent choice for designers looking to enhance their high-speed data transmission systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $0.9742
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6962 $53.4810
12+ $8.7764 $105.3168
18+ $8.5021 $153.0378
25+ $8.2279 $205.6975
32+ $7.9536 $254.5152
43+ $7.1308 $306.6244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,002 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess