EN
  • EN
  • DE

DS15BR401TSQ/NOPB

Part No DS15BR401TSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 4CH 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buffer, ReDriver 4 Channel 2Gbps 32-WQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-WQFN (5x5)
Family Name DS15BR401
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number DS15BR401TSQNOPB, *DS15BR401TSQ/NOPB, DS15BR401TSQ/NOPBTR, DS15BR401TSQ/NOPBCT, -DS15BR401TSQ-NDR, DS15BR401TSQ/NOPBDKR, -DS15BR401TSQ/NOPBCT-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869424-DS15BR401TSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS15BR401TSQ/NOPB CAD Model

Description

Product Overview: DS15BR401TSQ/NOPB

The DS15BR401TSQ/NOPB is a high-performance quad-channel signal conditioning repeater designed by Texas Instruments to extend the reach of high-speed serial links in computing, networking, and telecommunications equipment. This device is part of TI's extensive interface portfolio and is engineered to provide optimal signal integrity for challenging electrical environments.

Key Features

  • Signal Conditioning: The DS15BR401TSQ/NOPB includes programmable equalization and de-emphasis levels to compensate for losses in printed circuit board (PCB) traces, cables, and connectors, ensuring reliable data transmission over extended distances.
  • High Data Rate Support: This device supports data rates up to 3.125 Gbps per channel, making it suitable for a variety of high-speed data protocols such as PCIe, SATA, and Fibre Channel.
  • Low Power Consumption: With its low-power architecture, the DS15BR401TSQ/NOPB minimizes thermal footprints and power usage, which is critical for energy-efficient system designs.
  • Hot-Plug Capability: The device is equipped with a hot-plug protection feature that prevents electrical damage during live insertion and removal of cards and components.
  • Robust Design: It features a loss of signal (LOS) detection mechanism that allows for enhanced diagnostics and system management.

Applications

The DS15BR401TSQ/NOPB is versatile and can be used in various applications, including:

  • Data center and enterprise storage systems
  • High-speed backplane and cable extenders
  • Telecommunications and networking equipment
  • Industrial control and factory automation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS15BR401TSQ/NOPB is no exception. It is available in a lead-free, environmentally friendly package and is designed to meet or exceed the stringent requirements of the industrial temperature range. This product is RoHS compliant and is designed for long-term reliability in a wide range of environmental conditions.

Conclusion

With its advanced signal conditioning capabilities, support for high data rates, and low power consumption, the DS15BR401TSQ/NOPB from Texas Instruments is a premier choice for designers looking to enhance the performance and reliability of their high-speed data communication systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $3.4153
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $1.9976
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9768 $54.8840
12+ $9.0066 $108.0792
18+ $8.7252 $157.0536
24+ $8.4437 $202.6488
31+ $8.1623 $253.0313
41+ $7.3179 $300.0339
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 656 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess