EN
  • EN
  • DE
  • IT

DS250DF410ABMT

Part No DS250DF410ABMT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC RETIMER 4CH MULTIRATE 101ABM / Multi-Rate Retimer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Retimer
Package 101-TFBGA, FCCSP
Manufacturer Package 101-FCCSP (6x6)
Mounting SMD
Win Source Part Number 773243-DS250DF410ABMT
Popularity Medium
Supply and Demand Status Limited
Family Name DS250DF410
Introduction Date March 04, 2016
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS250DF410ABMT CAD Model

Description

The DS250DF410ABMT is a highly sophisticated signal conditioning retimer from Texas Instruments, designed to enhance signal integrity for high-speed data communication. This device specifically addresses the challenges in driving signals over PCB traces and cables where signal degradation due to loss and noise is a concern.

Key Features

  • High-Speed Performance: The DS250DF410ABMT supports data rates up to 25 Gbps, making it suitable for the latest high-speed interfaces such as 100 Gigabit Ethernet, EDR InfiniBand, and 32G Fibre Channel.
  • Advanced Signal Conditioning: It includes programmable equalization, output swing, and flat gain to compensate for loss and intersymbol interference (ISI), thereby extending the reach of high-speed signals.
  • Flexible Configuration: The device can be configured through an I2C interface or pin strapping, allowing for easy integration into various system designs.
  • Low Power Consumption: Optimized for power efficiency, the DS250DF410ABMT minimizes power consumption in high-speed data transmission applications, contributing to overall system power savings.

Applications

The DS250DF410ABMT is ideal for a wide range of applications that require reliable high-speed data transmission, including:

  • Data Centers
  • High-Performance Computing
  • Telecommunications Equipment
  • Networking Infrastructure
  • Storage Systems

Product Specifications

Parameter Value Data Rate Up to 25 Gbps Supply Voltage 3.3 V Operating Temperature Range -40°C to 85°C Package 81-Pin RDL (DSBGA)

The DS250DF410ABMT by Texas Instruments stands out for its ability to maintain signal integrity across challenging environments, ensuring high reliability and performance. Its advanced features and flexibility make it a go-to solution for engineers looking to overcome the limitations of high-speed data transmission.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Need more? Email Us
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $18.2799
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $616.8359
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $85.3896
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $407.7660
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Lowest to $2.0232
Texas Instruments
IC INTFACE SPECIALIZED 176LQFP / PCI-to-PCI Bridge Interface 176-LQFP (24x24)
Lowest to $12.1860

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0430 $84.0860
4+ $34.4969 $137.9876
6+ $33.4189 $200.5134
7+ $32.3408 $226.3856
9+ $31.2628 $281.3652
12+ $28.0287 $336.3444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess