EN
  • EN
  • DE
  • IT

DS25BR204TSQ/NOPB

Part No DS25BR204TSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 1CH 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Buffer, Multiplexer
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 3.125Gbps
Delay Time 460ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Capacitance - Input 1.7 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 150mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Base Product Number DS25BR204
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586474-DS25BR204TSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS25BR204TSQ/NOPB CAD Model

Description

Product Overview: DS25BR204TSQ/NOPB

The DS25BR204TSQ/NOPB is a state-of-the-art quad-channel 2.5 Gbps LVDS buffer from Texas Instruments, designed to meet the high-speed data transmission needs of a wide range of applications. This device is particularly suitable for applications that require high bandwidth, low power consumption, and data integrity through long cables or noisy environments.

Key Features

  • High-Speed Data Transmission: With a maximum data rate of 2.5 Gbps per channel, the DS25BR204TSQ/NOPB ensures swift and efficient data transfer, making it ideal for demanding applications such as high-resolution video, telecommunications, and computing.
  • Quad-Channel Operation: The device features four LVDS channels, which means it can handle multiple data streams simultaneously, providing flexibility and scalability in system design.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS25BR204TSQ/NOPB minimizes power dissipation, which is crucial for portable and power-sensitive applications.
  • Signal Integrity: The buffer is engineered to maintain signal integrity over long cable lengths and through electrically noisy environments, ensuring reliable data transmission without degradation.
  • Hot-Plugging Capability: The DS25BR204TSQ/NOPB supports hot-plugging, allowing devices to be connected or disconnected without the need to power down the system.
  • Industrial Temperature Range: It operates over an industrial temperature range, making it suitable for use in harsh environments.

Applications

  • High-resolution video transmission
  • Data communication in telecommunications equipment
  • High-speed data acquisition systems
  • Backplane and cable data transfer
  • Industrial control and automation

The DS25BR204TSQ/NOPB is available in a surface-mount package and is characterized for operation from -40°C to 85°C. Its robust design and advanced features make it an excellent choice for system designers looking to improve data throughput while maintaining signal integrity and reducing power consumption.

With Texas Instruments' reputation for quality and reliability, the DS25BR204TSQ/NOPB is a dependable component for any high-speed data transmission application.

You May Also Be Interested in

Pericom
Lowest to $5.4849
Diodes Incorporated
IC REDRIVER SATA 2CH 20SSOP
Lowest to $2.2599
Diodes Incorporated
IC REDRIVER USB 3.0 1CH 24TQFN
Lowest to $0.3357
Diodes Incorporated
IC REDRIVER PCIE 4CH 84LFBGA
Lowest to $102.1177
Diodes Incorporated
IC REDRIVER PCIE 4CH 100LBGA
Lowest to $36.5585
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $10.8248
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN
Lowest to $49.3642
Diodes Incorporated
IC REDRIVER SAS2/SATA/XAUI LBGA
Lowest to $10.1535
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
Lowest to $21.1285

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8984 $63.5936
8+ $13.0448 $104.3584
12+ $12.6372 $151.6464
17+ $12.2295 $207.9015
22+ $11.8219 $260.0818
29+ $10.5989 $307.3681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess