EN
  • EN
  • DE

DS25CP114TSQE/NOPB

Part No DS25CP114TSQE/NOPB
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWITCH 4X4 40WQFN / Digital Crosspoint Quad 4x4 3.125Gbps 40-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (6x6)
Win Source Part Number 773247-DS25CP114TSQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS25CP114
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS25CP114TSQE/NOPB CAD Model

Description

Product Overview

The DS25CP114TSQE/NOPB is a high-performance, low-power, quad-channel LVDS repeater designed by Texas Instruments. It is specifically engineered to enhance signal integrity for high-speed data transmission over printed circuit boards (PCBs) and cables. This device is an ideal solution for applications that require the extension of LVDS signals across longer distances without compromising data integrity.

Key Features and Benefits

  • High-Speed Performance: The DS25CP114TSQE/NOPB supports data rates up to 3.125 Gbps per channel, making it suitable for a wide range of high-speed data transfer applications.
  • Quad-Channel Configuration: With four LVDS channels, this repeater can simultaneously handle multiple data streams, providing flexibility and efficiency in system design.
  • Signal Conditioning: The device includes integrated equalization and de-emphasis features to combat signal degradation over long cables and PCB traces, thereby enhancing signal quality and system reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the DS25CP114TSQE/NOPB minimizes power consumption, which is crucial for thermal management and energy-saving in dense electronic systems.
  • Hot Plug Protection: The repeater offers hot plug protection that prevents damage to the device when cables are connected or disconnected while the system is powered on.
  • Industrial Temperature Range: It operates over an extended temperature range of -40°C to 85°C, making it suitable for industrial environments.
  • Surface Mount Package: The device comes in a compact 38-terminal LLP package, allowing for space-saving PCB designs.

Applications

The DS25CP114TSQE/NOPB is versatile and can be used in various applications, including:

  • Backplane and cable data transmission
  • Networking and telecommunications equipment
  • High-speed digital copiers, scanners, and printers
  • Computer and server motherboard signal extension
  • Industrial control systems
  • Video surveillance systems

This repeater is an excellent choice for design engineers looking to improve signal integrity in high-speed data communication systems. Texas Instruments' commitment to quality and performance is evident in the DS25CP114TSQE/NOPB, making it a reliable component for sophisticated electronic designs.

You May Also Be Interested in

Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3739 $60.7478
5+ $24.9222 $124.6110
7+ $24.1434 $169.0038
9+ $23.3646 $210.2814
12+ $22.5858 $271.0296
15+ $20.2493 $303.7395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess