EN
  • EN
  • DE

DS26C31ME/883

Part No DS26C31ME/883
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description CMOS QUAD TRI STATE DIFFERENTIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Driver
Protocol RS422
Number of Drivers/Receivers 4/0
Data Rate 30Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586503-DS26C31ME/883
Ultra Librarian 3D Model Ultra Librarian DS26C31ME/883 CAD Model

Description

Product Overview: DS26C31ME/883

The DS26C31ME/883 is a robust, CMOS quad differential line driver designed for digital data transmission over balanced lines. Manufactured by Texas Instruments, this device is part of their high-reliability product line, specifically engineered to meet the demanding standards of military and aerospace applications. The DS26C31ME/883 conforms to the stringent specifications outlined in the MIL-STD-883 standard, ensuring optimal performance in harsh environments.

Featuring four independent driver circuits, the DS26C31ME/883 is capable of converting TTL or CMOS input levels into differential output signals. These outputs are typically used in conjunction with differential receivers to establish a point-to-point or multipoint data communication network. The differential signaling provides enhanced noise immunity and allows for longer cable runs, which is crucial in complex systems where data integrity is paramount.

Key Features:

  • High-Speed Operation: The device supports fast data rates, making it suitable for high-speed data transmission requirements.
  • Differential Line Driving: The differential outputs ensure reduced electromagnetic interference (EMI) and crosstalk, thereby improving signal integrity.
  • Tri-State Outputs: The DS26C31ME/883 includes a tri-state feature that allows the driver outputs to be disabled, facilitating the sharing of a common bus.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power draw, which is essential for battery-powered or energy-sensitive systems.
  • Wide Operating Temperature Range: The device is rated for a wide temperature range, ensuring reliable operation under extreme conditions.

Applications:

The DS26C31ME/883 is ideal for use in systems that require high reliability and durability, such as:

  • Satellite and space systems
  • Military communications
  • Avionics and aircraft electronics
  • Marine instrumentation
  • Secure data transmission networks

With its combination of speed, reliability, and robustness, the DS26C31ME/883 from Texas Instruments is a trusted choice for engineers and designers working on mission-critical applications where failure is not an option.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.5856 $69.5856
2+ $57.0959 $114.1918
3+ $55.3117 $165.9351
4+ $53.5274 $214.1096
5+ $51.7432 $258.7160
7+ $46.3904 $324.7328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess