EN
  • EN
  • DE

DS34C87TMX2

Part No DS34C87TMX2
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 737963-DS34C87TMX2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS34C87TMX2 CAD Model

Description

Product Overview: Texas Instruments DS34C87TMX2

The Texas Instruments DS34C87TMX2 is a high-performance CMOS Quad Differential Line Driver designed for digital data transmission over balanced lines. It is part of the DS34C87 series and is intended for applications that require robust, high-speed signaling in harsh environments. This line driver is commonly employed in telecommunications, networking, and data acquisition systems, where signal integrity and reliability are paramount.

Key Features

  • High-Speed Operation: The DS34C87TMX2 is capable of operating at high data rates, making it suitable for fast communication protocols.
  • Low Power Consumption: As a CMOS device, it offers the advantage of low power dissipation, which is crucial for energy-efficient designs.
  • Tri-State Outputs: It features tri-state output stages with high impedance, allowing multiple devices to be connected to the same bus without interference.
  • Wide Voltage Range: The device supports a wide range of supply voltages, accommodating various system designs and ensuring compatibility with other components.
  • Thermal Shutdown Protection: It includes built-in thermal shutdown protection to prevent damage from overheating, enhancing the product's durability and lifespan.

Applications

  • Digital Data Transmission
  • Telecommunications Equipment
  • Network Routers and Switches
  • Data Acquisition Systems
  • Industrial Control Systems

The DS34C87TMX2 is designed for ease of use with minimal external components required for operation. Its packaging is optimized for improved signal integrity and reduced electromagnetic interference (EMI). The device is available in multiple package options, ensuring that it can be integrated into a variety of PCB layouts and design configurations.

With its combination of performance, reliability, and flexibility, the Texas Instruments DS34C87TMX2 is an excellent choice for designers looking to implement robust differential signaling in their digital communication systems. Its adherence to industry standards ensures interoperability and long-term support for critical applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6250 $51.7500
15+ $7.0770 $106.1550
22+ $6.8558 $150.8276
31+ $6.6347 $205.6757
39+ $6.4135 $250.1265
53+ $5.7500 $304.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess