DS75453MX Dual Peripheral Driver
Renowned for its robust design, the DS75453MX is a versatile dual peripheral driver ideal for driving high-current applications from low-power logic inputs.
Applications
- Electromagnetic Relay Controls
- Incandescent Lamp Drivers
- Pneumatic and Hydraulic Systems
- Industrial Equipment Controls
Features and Benefits
- High Current Output: Drivable up to 400mA for each channel.
- Wide Operational Voltage Range: Functions adequately from 5V to 35V.
- Independent Channel Structuring: Ensures precise control of individual loads.
- Seamless Logic Integration: Designed to work efficiently with all standard logic families.
Additional Information
Its SOIC configuration ensures a balance of compactness and durability, making it a great choice for tightly packed systems requiring high performance.