EN
  • EN
  • DE

DS78LS120J/883

Part No DS78LS120J/883
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Dual Differential Line eceivers (Noise-Filtering and Fail-Safe) 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
Lead Free Contains Lead
Length 19.939 mm
Logic Function Receiver
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 16 mA
Number of Drivers 0
Number of Pins 16
Number of Receivers 2
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Thickness 4.064 mm
Width 6.731 mm
Win Source Part Number 1027472-DS78LS120J/883
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS78LS120J/883 CAD Model

Description

The DS78LS120J/883 is a high-reliability integrated circuit from Texas Instruments, renowned for its robust performance in demanding applications. This particular model is part of the 883 series, which signifies its compliance with stringent military specifications, making it an ideal choice for aerospace, defense, and other mission-critical systems.

Key Features

  • Military Grade: Qualified to MIL-STD-883 standards, ensuring optimal performance under extreme conditions.
  • Dual-In-Line Package: Housed in a hermetically sealed ceramic dual-in-line package (DIP), providing excellent thermal stability and resistance to environmental factors.
  • High-Speed Operation: Designed for fast switching and processing, making it suitable for high-frequency applications.
  • Low Power Consumption: Engineered for efficiency, the DS78LS120J/883 operates with minimal power wastage, which is critical for battery-powered or energy-sensitive systems.
  • Wide Operating Temperature Range: Capable of operating over a broad temperature range, ensuring reliability in various environments.

Applications

The DS78LS120J/883 is versatile and can be used in a variety of applications, including:

  • Avionics and onboard systems for aircraft and spacecraft
  • Naval systems for ships and submarines
  • Ground-based military equipment and vehicles
  • Communications systems requiring high reliability
  • Space exploration instruments and rovers

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The DS78LS120J/883 is no exception, with its rigorous testing and certification to military standards. When your project demands the utmost in performance under challenging conditions, this product is a dependable choice.

For detailed specifications, technical datasheets, and ordering information, please refer to the Texas Instruments official website or contact their customer support for personalized assistance.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess