EN
  • EN
  • DE

DS80EP100SD/NOPB

Part No DS80EP100SD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 6WSON / Displays Interface 6-WSON (2.2x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Displays
Interface Coax Cable and Female Connector
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2.2x2.5)
Mounting SMD (SMT)
Base Product Number DS80EP100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names -DS80EP100SD/NOPBCT-ND,DS80EP100SDNOPB,DS80EP100SDDKR-ND,DS80EP100SDCT,DS80EP100SDTR,2156-DS80EP100SD/NOPB-TI,DS80EP100SD/NOPBTR,DS80EP100SD/NOPBDKR,DS80EP100SDCT-ND,DS80EP100SDTR-ND,DS80EP100SDDKR,DS80EP100SD/NOPBCT,NATNSCDS80EP100SD/NOPB
Standard Package 1,000
Win Source Part Number 1056225-DS80EP100SD/NOPB
Ultra Librarian 3D Model Ultra Librarian DS80EP100SD/NOPB CAD Model

Description

Product Overview: DS80EP100SD/NOPB

The DS80EP100SD/NOPB from Texas Instruments is a high-performance, low-power differential signal repeater capable of supporting data rates up to 3.4 Gbps. This advanced semiconductor device is designed to enhance signal integrity for demanding applications in telecommunications, computing, and high-speed data transmission.

Key Features

  • High Data Rates: Supports data rates up to 3.4 Gbps, ensuring compatibility with high-speed interfaces such as SATA, SAS, Fibre Channel, and PCI Express.
  • Signal Conditioning: Provides advanced signal conditioning features, including programmable equalization and de-emphasis, to optimize performance over long cables and printed circuit board traces.
  • Low Power Consumption: With its low power dissipation, the DS80EP100SD/NOPB is ideal for power-sensitive applications, contributing to system-level energy efficiency.
  • Hot-Plug Capability: The device includes a hot-plug circuit that prevents device damage during cable insertion or removal when the system is powered on.
  • Small Footprint: Housed in a compact 3x3 mm WSON-8 package, the DS80EP100SD/NOPB saves valuable board space in densely packed designs.

Applications

The DS80EP100SD/NOPB is versatile and can be used in a variety of high-speed data applications, including:

  • Data center and enterprise storage systems
  • High-speed backplane and cable extenders
  • Serial digital interface (SDI) video transport
  • High-definition multimedia interfaces (HDMI, DVI)

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the DS80EP100SD/NOPB is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring robust performance in a wide range of environmental conditions.

Ordering Information

The part number DS80EP100SD/NOPB signifies that the device is provided in a lead-free, environmentally friendly package and is compliant with RoHS standards. When ordering, ensure that this part number is used to receive the correct specification of the DS80EP100SD series.

With its combination of high-speed performance, signal integrity enhancement features, and power efficiency, the DS80EP100SD/NOPB from Texas Instruments is an excellent choice for designers looking to improve their data communication systems.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3026 $51.6312
29+ $3.5303 $102.3787
44+ $3.4200 $150.4800
61+ $3.3097 $201.8917
79+ $3.1994 $252.7526
105+ $2.8684 $301.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess