EN
  • EN
  • DE
  • IT

DS8923A

Part No DS8923A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description TRI-STATE RS-422 Dual Differential Line Driver and Receiver Pairs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169514-DS8923A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian DS8923A CAD Model

Description

The DS8923A from Texas Instruments is a robust, high-performance differential Line Driver and Receiver pair designed to meet the stringent requirements of communication and data transmission systems. This integrated circuit is particularly well-suited for balanced and unbalanced digital data transmission, offering a reliable solution for a wide range of applications.

Key Features

  • High-Speed Operation: The DS8923A is capable of handling data rates up to 10 Mbps, making it ideal for high-speed data communication needs.
  • Differential Line Driver and Receiver: This feature ensures reduced electromagnetic interference (EMI) and increased immunity to electromagnetic disturbances, providing a more reliable data transmission.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS8923A maintains a low power draw, which is crucial for portable and power-sensitive applications.
  • TTL Compatible: The device is fully compatible with TTL logic levels, allowing for easy integration with a wide range of digital systems.
  • Tri-State Outputs: The line driver outputs feature a tri-state mode, enabling the connection of multiple drivers to a single line for bus-structured systems.

Applications

The DS8923A's versatility makes it suitable for numerous applications, including:

  • Digital data transmission systems
  • Telecommunications interfaces
  • Local area networks (LAN)
  • Industrial control systems
  • Instrumentation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the DS8923A is no exception. Manufactured with the highest standards, this product ensures consistent performance and longevity, backed by Texas Instruments' reputation in the semiconductor industry.

For engineers and designers looking for a reliable solution for their data transmission challenges, the DS8923A offers a perfect blend of speed, power efficiency, and robust performance, solidifying its place as a go-to component in the field of digital communication.

You May Also Be Interested in

Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1277 $51.0648
58+ $1.7459 $101.2622
89+ $1.6913 $150.5257
123+ $1.6367 $201.3141
159+ $1.5822 $251.5698
212+ $1.4185 $300.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess