EN
  • EN
  • DE

DS8923AM/NOPB

Part No DS8923AM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description TRI-STATE RS-422 Dual Differential Line Driver and Receiver Pairs | IC LINE DRV/RCVR DUAL 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 70mV
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number DS8923
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 752964-DS8923AM/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS8923AM/NOPB CAD Model

Description

The DS8923AM/NOPB is a high-performance, dual differential line driver designed by Texas Instruments. It is specifically crafted to transmit digital data over balanced transmission lines, making it an ideal choice for applications requiring high signal integrity and noise immunity. This product is widely used in telecommunications, networking, and data acquisition systems where reliable data transmission is critical.

Key Features

  • Differential Line Driver: The device features a dual differential line driver that ensures robust data transmission by reducing the effects of electromagnetic interference and crosstalk.
  • Tri-State Outputs: It includes tri-state outputs that allow the driver to be disconnected from the bus during fault or idle conditions, thus preventing damage and data corruption.
  • Wide Operating Voltage: The DS8923AM/NOPB operates over a wide supply voltage range, accommodating various system requirements and enhancing its versatility in different applications.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, which is critical for energy-sensitive applications.
  • Temperature Range: It is capable of operating within an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The DS8923AM/NOPB is suitable for a range of applications, including:

  • High-Speed Data Communication
  • Networking Equipment
  • Telecommunication Interfaces
  • Industrial Control Systems
  • Data Acquisition Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the DS8923AM/NOPB is no exception. The device is available in a surface-mount package and is lead-free, complying with the RoHS directive, which makes it suitable for use in environmentally sensitive applications. The NOPB designation indicates that the product is offered without lead (Pb), further emphasizing Texas Instruments' dedication to environmental sustainability.

In summary, the DS8923AM/NOPB from Texas Instruments is a reliable and efficient solution for high-speed differential data transmission, offering robust performance in a variety of demanding applications.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess