EN
  • EN
  • DE

LM4970SD/NOPB

Part No LM4970SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 42MA 14WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 3
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Channel Output Current 42mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-WSON (4x3)
Win Source Part Number 019344-LM4970SD/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4970SD/NOPB CAD Model

Description

The LM4970SD/NOPB is a high-quality, advanced, integrated audio product from Texas Instruments (TI), a renowned global semiconductor design and manufacturing company.

  • Type: I2S (Inter-IC Sound) input, 1.2W, mono, Class D audio amplifier.
  • Power Output: Capable of delivering 1.2W of continuous average power into an 8-ohm load with less than 1% THD+N (Total Harmonic Distortion + Noise) from a 5V power supply.
  • Efficiency: High efficiency.
  • EMI Reduction: Advanced, patented modulation scheme that reduces electromagnetic interference (EMI).
  • Spread Spectrum: Further decreases EMI and eliminates the need for output filtering.
  • Voltage Range: Flexible power supply range (2.7-5.5V).
  • PSRR: Excellent PSRR (Power Supply Rejection Ratio).
  • Noise Suppression: Pop & click suppression.
  • Package: Space-saving, 16-bump, lead-free micro SMD package.
  • Shutdown Mode: Shutdown mode.

You May Also Be Interested in

Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2544 $50.8800
480+ $0.2088 $100.2240
745+ $0.2023 $150.7135
1,025+ $0.1957 $200.5925
1,325+ $0.1892 $250.6900
1,770+ $0.1696 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess