EN
  • EN
  • DE

DS89C387TMEA

Part No DS89C387TMEA
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 12/0 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12/0 Driver - RS422, RS485 48-SSOP
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-BSSOP (0.295", 7.50mm Width)
Case / Package 48-SSOP
Family Name DS89C387
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 29
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917479-DS89C387TMEA
Ultra Librarian 3D Model Ultra Librarian DS89C387TMEA CAD Model

Description

Introducing the DS89C387TMEA from Texas Instruments

The DS89C387TMEA is a cutting-edge transceiver component designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the LVDS (Low Voltage Differential Signaling) family and is specifically engineered to facilitate high-speed data transmission with minimal noise and power consumption. It is an essential component for modern electronic systems that require reliable and fast data communication, making it a perfect fit for applications in computing, networking, telecommunications, and industrial markets.

Key Features of the DS89C387TMEA

  • High-Speed Data Transmission: The DS89C387TMEA supports data rates up to 400 Mbps, enabling rapid and efficient data transfer between devices.
  • Low Power Consumption: Designed to operate with a minimal power draw, this transceiver is an energy-efficient solution for data transmission needs.
  • Differential Signaling: Utilizing LVDS technology, the DS89C387TMEA provides robust noise immunity, which is critical in electrically noisy environments or when long data paths are required.
  • Compatibility: The device is compatible with existing LVDS standards, ensuring seamless integration into a wide range of systems without the need for additional components or redesigns.
  • Robust Packaging: The DS89C387TMEA comes in a TSSOP (Thin Shrink Small Outline Package) that is both space-saving and durable, suitable for compact and high-density circuit designs.

Applications

The versatility of the DS89C387TMEA allows it to be used in a variety of applications, including:

  • High-speed data communication in computing systems such as servers, workstations, and PCs.
  • Networking equipment, including routers, switches, and signal repeaters.
  • Telecommunications infrastructure like base stations and network interfaces.
  • Industrial control systems where reliable data transmission is critical under harsh conditions.

With the DS89C387TMEA, Texas Instruments continues to reinforce its commitment to providing high-quality, reliable components that push the boundaries of data communication technology. Whether you are designing a new system or upgrading an existing one, the DS89C387TMEA offers the performance and reliability needed to keep data flowing smoothly and efficiently.

You May Also Be Interested in

Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,940.2986 $1,940.2986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess