EN
  • EN
  • DE

DS90C185SQE/NOPB

Part No DS90C185SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER LVDS LP 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 2.94Gbps
Input Type LVCMOS
Output Type FPD-Link, LVDS
Number of Inputs 28
Number of Outputs 4
Supply Voltage - Operating 1.71 V to 1.89 V
Temperature Range - Operating -10°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 48-WQFN (6x6)
Win Source Part Number 014817-DS90C185SQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90C185SQE/NOPB CAD Model

Description

Overview

The DS90C185SQE/NOPB is an LVDS receiver that brings high-speed data transmission capabilities with an emphasis on low electromagnetic interference. It's engineered for optimal performance in sensitive applications.

Features and Benefits

  • Designed for minimal electromagnetic interference (EMI).
  • Handles data rates up to 1.4 Gbps efficiently.
  • Broad input voltage support for flexible applications.
  • High-quality signal processing and data integrity assurance.

Applications

  • Healthcare imaging systems.
  • Precision instrumentation and measurement devices.
  • Broadcast and communication equipment.
  • Signal-sensitive industrial applications.

Additional Details

The DS90C185SQE/NOPB features advanced signal processing capabilities that ensure high-data integrity even in noisy environments, making it an excellent choice for precision-based applications. Its design reduces EMI, further enhancing its applicability in sensitive electronic installations.

You May Also Be Interested in

Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3431 $52.6862
5+ $21.6149 $108.0745
8+ $20.9394 $167.5152
10+ $20.2640 $202.6400
13+ $19.5885 $254.6505
18+ $17.5621 $316.1178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess