EN
  • EN
  • DE

DS90C363MTDX

Part No DS90C363MTDX
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC TX PROGRAM LVDS 3.3V 48-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Supply Voltage (V) 3V ~ 3.6V
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Mounting Style SMD
Family Part Number DS90C363
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 752966-DS90C363MTDX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90C363MTDX CAD Model

Description

Product Overview: Texas Instruments DS90C363MTDX

The Texas Instruments DS90C363MTDX is a highly capable serializer integrated circuit that forms part of the Channel Link family of products designed to provide high-speed data transmission using low voltage differential signaling (LVDS) technology. This device is specifically engineered to convert parallel RGB data into serial data streams, which can then be transmitted over a differential pair, effectively reducing the number of data paths and thus easing the design of high-speed data transmission systems.

Key Features

  • High Data Bandwidth: The DS90C363MTDX supports a significant bandwidth, making it suitable for high-resolution video applications and other data-intensive tasks.
  • LVDS Technology: Utilizing LVDS allows for faster data transmission rates while minimizing electromagnetic interference (EMI), ensuring signal integrity over longer distances.
  • Low Power Consumption: As with many Texas Instruments products, power efficiency is a hallmark of the DS90C363MTDX, making it ideal for battery-operated devices or applications where power conservation is critical.
  • Compact Packaging: The device comes in a small footprint, which is essential for space-constrained applications such as portable electronics or embedded systems.

Applications

The DS90C363MTDX is versatile and can be used in various applications where high-speed data transmission is required. These include:

  • High-resolution video displays and projectors
  • Automotive infotainment and navigation systems
  • Industrial machine vision systems
  • Medical imaging equipment

Technical Specifications

Some of the technical specifications for the DS90C363MTDX include:

  • Support for pixel clock rates up to 65 MHz
  • Programmable edge-triggered or center-aligned LVDS output
  • 24-bit color depth capability for true color displays
  • Embedded clock within the serial data stream for precise synchronization
  • Compatibility with various FPGAs and microcontrollers for flexible design integration

The DS90C363MTDX from Texas Instruments represents a reliable and efficient solution for designers looking to streamline their high-speed data transmission designs with a focus on quality, performance, and power efficiency.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1864 $55.6776
20+ $5.0760 $101.5200
31+ $4.9174 $152.4394
43+ $4.7587 $204.6241
55+ $4.6001 $253.0055
73+ $4.1242 $301.0666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess