EN
  • EN
  • DE

DS90CF366MTD/NOPB

Part No DS90CF366MTD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48TSSOP / Interface 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tube
Product Status Active
Voltage - Supply 3V ~ 3.6V
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Mounting Type Surface Mount
Base Product Number DS90CF366
Standard Package 38 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 113303-DS90CF366MTD/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90CF366MTD/NOPB CAD Model

Description

Product Description

The DS90CF366MTD/NOPB is a cutting-edge LVDS receiver known for its efficient signal conversion and robust performance. This receiver is integral for applications requiring precise digital signal conditioning.

Features and Benefits

  • High-Precision Signal Conversion: Guarantees accurate data interpretation.
  • Reliability in Harsh Conditions: Designed to operate optimally even in challenging environments.
  • Low EMI/RFI Emissions: Provides cleaner signal processing.

Applications

  • Projectors
  • Automotive Entertainment Systems
  • Set-Top Boxes

Additional Details

The DS90CF366MTD/NOPB is often used in scenarios that demand reliable and high-quality video data reproduction.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9091 $54.0001
25+ $4.0280 $100.7000
39+ $3.9022 $152.1858
53+ $3.7763 $200.1439
69+ $3.6504 $251.8776
92+ $3.2728 $301.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,820 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess