EN
  • EN
  • DE

DS90CP04TLQX/NOPB

Part No DS90CP04TLQX/NOPB
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWITCH 4X4 32WQFN / Digital Crosspoint Single 4x4 2.5Gbps 32-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 2.375 V ~ 2.625 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-WQFN (6x6)
Win Source Part Number 773360-DS90CP04TLQX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS90CP04
Introduction Date February 01, 2002
ECCN 5A991.c
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS90CP04TLQX/NOPB CAD Model

Description

Product Overview

The DS90CP04TLQX/NOPB is a high-performance quad differential line driver designed for applications requiring ultra low power dissipation and high data throughput. Manufactured by Texas Instruments, this device is part of their interface - drivers, receivers, transceivers category, specifically tailored for LVDS (Low-Voltage Differential Signaling) technology.

Key Features

  • High Data Rate: The DS90CP04TLQX/NOPB supports impressive data rates up to 3.125 Gbps, making it suitable for high-speed data transmission applications.
  • Low Power Consumption: With a typical power consumption of only 105 mW at 3.125 Gbps, this device is optimized for power-sensitive applications.
  • Low Jitter: The device exhibits low jitter performance, which is crucial for maintaining signal integrity in high-speed communications.
  • Wide Temperature Range: It operates over a wide temperature range from -40°C to +85°C, ensuring reliability in various environmental conditions.
  • Flow-Through Pinout: The flow-through design minimizes PCB layout routing challenges.
  • Hot Plugging Capability: The DS90CP04TLQX/NOPB can handle hot plugging, allowing devices to be added or removed without powering down the system.

Applications

The device is ideal for a range of applications, including:

  • Point-to-Point Baseband Data Transmission
  • Backplane Interconnect
  • Cable Interconnect
  • Serial Data Transmission in Networking, Telecom, and Computing Systems

Quality and Reliability

This product is supplied in a 16-pin WQFN package and is characterized for operation from -40°C to +85°C. The DS90CP04TLQX/NOPB is also part of Texas Instruments' Green initiative, supporting lead-free and RoHS-compliant material requirements. As with all Texas Instruments products, this device is designed with rigorous quality and reliability standards in mind, ensuring a trustworthy solution for your high-speed communication needs.

Ordering Information

For ordering, the DS90CP04TLQX/NOPB comes in tape and reel packaging, facilitating efficient assembly during the manufacturing process. Ensure to follow the proper storage and handling guidelines for ESD-sensitive components.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7064 $56.1192
7+ $15.3489 $107.4423
11+ $14.8692 $163.5612
14+ $14.3896 $201.4544
18+ $13.9099 $250.3782
25+ $12.4710 $311.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess