EN
  • EN
  • DE
  • IT

DS90CR217

Part No DS90CR217
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 85 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1169588-DS90CR217
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90CR217 CAD Model

Description

The Texas Instruments DS90CR217 is a high-performance, Channel Link serializer that is designed to address the needs of high data rate and high-resolution video applications. This innovative product is part of the DS90CR family, which is known for its robust and reliable serializing and deserializing capabilities in digital data transmission. The DS90CR217 is particularly suitable for transferring video and graphics data over a differential interface with minimal electromagnetic interference (EMI).

Key Features

  • High Data Rates: The DS90CR217 supports data rates up to 1.9 Gbps, making it an excellent choice for high-speed data transmission requirements.
  • LVDS (Low Voltage Differential Signaling): Utilizes LVDS technology, which enables high-speed data transmission while minimizing power consumption and EMI.
  • Reduced Cable Size: The serializer converts a 28-bit wide bus into a 4-pair LVDS data stream, significantly reducing the cable size and connector footprint.
  • Embedded Clock: The DS90CR217 embeds the clock within the data stream, eliminating the need for a separate clock line and reducing system costs.
  • Compatibility: It is compatible with TIA/EIA-644 LVDS standard and can easily interface with other devices adhering to this specification.

Applications

The DS90CR217 is ideal for a wide range of applications where high-speed serial data transmission is required. Some of the typical applications include:

  • Digital Copiers
  • Printers
  • Scanners
  • High-Resolution Video Displays
  • Automotive Infotainment Systems
  • Industrial Cameras

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the DS90CR217 is no exception. It is built to meet the rigorous standards of industrial and automotive applications, ensuring long-term reliability and performance. With its advanced features and robust design, the DS90CR217 from Texas Instruments is a superior choice for designers looking to improve their data transmission systems with efficiency, speed, and integrity.

You May Also Be Interested in

Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
NXP / Nexperia
VHF variable capacitance double diode
Lowest to $0.0965
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess