EN
  • EN
  • DE

DS90CR286AQMTX/NOPB

Part No DS90CR286AQMTX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 56TSSOP / Interface 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Voltage - Supply 3V ~ 3.6V
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Mounting Type Surface Mount
Base Product Number DS90CR286
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 449995-DS90CR286AQMTX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90CR286AQMTX/NOPB CAD Model

Description

Product Overview: DS90CR286AQMTX/NOPB

The DS90CR286AQMTX/NOPB is a high-performance serializer/deserializer (SerDes) component manufactured by Texas Instruments, designed to meet the rigorous demands of high-speed data transmission in a variety of applications. This integrated circuit is part of the Channel Link family of products, which are known for their reliability and efficiency in transferring data over point-to-point baseband data links.

Key Features

  • High Data Rate: The DS90CR286AQMTX/NOPB supports a significant data rate of up to 2.8 Gbps, ensuring rapid data transfer for applications requiring high-speed communication.
  • Reduced Cable Size: By utilizing LVDS (Low Voltage Differential Signaling) technology, this SerDes component minimizes the number of data transmission cables needed, which simplifies design and reduces overall system costs.
  • Low Power Consumption: It is designed to operate with low power consumption, making it an ideal choice for power-sensitive applications.
  • Improved Signal Integrity: The device enhances signal integrity over long distances, enabling reliable data transmission with reduced error rates.
  • Compatibility: The DS90CR286AQMTX/NOPB is compatible with existing standards, allowing for easy integration into various systems without the need for significant redesign.

Applications

This SerDes component is versatile and can be used in a wide range of applications, including:

  • High-resolution video displays and projectors
  • Digital copiers and scanners
  • Automotive infotainment and driver assistance systems
  • Telecommunications and networking equipment
  • Industrial control systems

Quality and Reliability

The DS90CR286AQMTX/NOPB is provided in a surface-mount package and is characterized for operation over the full industrial temperature range. Texas Instruments ensures that each component adheres to stringent quality standards, providing reliable performance in even the most demanding conditions.

Whether you're designing a state-of-the-art video system or upgrading your industrial controls, the DS90CR286AQMTX/NOPB offers a blend of high-speed data transmission, reduced system complexity, and reliable operation, making it an excellent choice for your SerDes needs.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8543 $59.2715
11+ $9.7266 $106.9926
16+ $9.4227 $150.7632
22+ $9.1187 $200.6114
29+ $8.8147 $255.6263
38+ $7.9029 $300.3102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess