EN
  • EN
  • DE

DS90CR287MTD/NOPB

Part No DS90CR287MTD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 56TSSOP / Interface 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tube
Product Status Active
Voltage - Supply 3V ~ 3.6V
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Mounting Type Surface Mount
Base Product Number DS90CR287
Standard Package 34 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586911-DS90CR287MTD/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90CR287MTD/NOPB CAD Model

Description

Product Overview: DS90CR287MTD/NOPB

The DS90CR287MTD/NOPB is a high-performance serializer from Texas Instruments, designed to meet the rigorous demands of high-speed data transmission in modern digital applications. This device is part of the Channel Link family of products, which are known for their reliability and efficiency in converting parallel data into serial data streams, thus enabling high-speed communication between devices while minimizing the number of interconnects.

With its advanced features and capabilities, the DS90CR287MTD/NOPB is ideal for a range of applications, including digital copiers, laser printers, automotive infotainment systems, and industrial cameras. The serializer is capable of handling a wide data bandwidth, making it suitable for applications that require fast data transfer rates and robust performance.

Key Features:

  • High Data Rates: The DS90CR287MTD/NOPB supports a high-speed data transfer rate, enabling swift and efficient communication between devices.
  • Low Voltage Differential Signaling (LVDS): This technology provides low power consumption and high noise immunity, making it ideal for running over long distances and in electrically noisy environments.
  • Reduced Interconnects: By converting parallel data into a serial stream, the need for multiple data lines is significantly reduced, simplifying PCB design and reducing overall system costs.
  • Hot Plug Detect: The device includes a feature that allows for detection of connection status, which is essential for applications that may require hot-swapping capabilities.
  • Compatibility: The DS90CR287MTD/NOPB is compatible with other Channel Link products, ensuring a seamless integration into existing systems or for new designs.

Product Specifications:

The DS90CR287MTD/NOPB operates over a wide temperature range, ensuring reliability and stability in various operating conditions. It is offered in a TSSOP package, which is known for its compact footprint and suitability for space-constrained applications. As a lead-free and RoHS-compliant product, it meets current environmental standards, addressing the concerns of eco-conscious businesses and consumers.

Overall, the DS90CR287MTD/NOPB from Texas Instruments represents a robust and efficient solution for high-speed data serialization needs, making it a valuable component in a wide array of electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2311 $61.1555
10+ $10.0358 $100.3580
16+ $9.7222 $155.5552
22+ $9.4086 $206.9892
28+ $9.0950 $254.6600
37+ $8.1541 $301.7017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess