EN
  • EN
  • DE

LM25011AMYX/NOPB

Part No LM25011AMYX/NOPB
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827702-LM25011AMYX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25011AMYX/NOPB CAD Model

Description

The LM25011AMYX/NOPB is a cutting-edge switching regulator from Texas Instruments, designed to deliver exceptional performance for a wide range of applications. This regulator is part of the LM25011 series, which is known for its efficiency, reliability, and compact form factor.

Key Features

  • Adjustable Output Voltage: The device allows for an adjustable output voltage that can be tailored to the needs of the application, providing a high level of versatility.
  • High-Efficiency Operation: With its advanced design, the LM25011AMYX/NOPB achieves high efficiency, reducing power loss and heat generation, making it suitable for energy-sensitive systems.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various power sources and ensuring stable operation across different conditions.
  • Frequency Synchronization: The regulator can synchronize to an external clock, which helps to minimize electromagnetic interference (EMI) and allows for more predictable system behavior.
  • Integrated MOSFET: The inclusion of an internal low RDS(on) MOSFET simplifies design and reduces external component count, saving space and cost.
  • Thermal Shutdown: An integrated thermal shutdown feature provides protection against overheating, enhancing the overall durability and lifespan of the device.

Applications

The LM25011AMYX/NOPB is suitable for a diverse array of applications, including but not limited to:

  • Industrial power systems
  • Telecommunication equipment
  • Automotive electronics
  • Portable devices
  • Point-of-load conversions

Product Specifications

Parameter Value Output Voltage Adjustable Input Voltage Range 4.5V to 42V Switching Frequency Up to 1MHz Package LLP-10 Operating Temperature -40°C to +125°C

The LM25011AMYX/NOPB is available in a small LLP-10 package, making it an excellent choice for space-constrained applications. With its robust feature set and Texas Instruments' reputation for quality, this switching regulator is an ideal solution for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1224 $50.9376
51+ $1.9881 $101.3931
79+ $1.9209 $151.7511
112+ $1.7866 $200.0992
146+ $1.7195 $251.0470
182+ $1.6523 $300.7186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,780 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess