EN
  • EN
  • DE
  • IT

DS90CR483AVJD

Part No DS90CR483AVJD
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DS90CR483A/DS90CR484A 48-Bit LVDS Channel Link SER/DES 33-112 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169605-DS90CR483AVJD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90CR483AVJD CAD Model

Description

Product Overview: DS90CR483AVJD

The DS90CR483AVJD is a high-performance serializer/deserializer (SerDes) component from Texas Instruments, designed to meet the rigorous demands of high-speed data communication in a variety of applications. This integrated circuit is a vital part of Texas Instruments' Channel Link™ series, which offers a robust set of features for transmitting high-speed data over point-to-point connections.

Key Features

  • High-Speed Data Transmission: The DS90CR483AVJD is capable of serializing 48 bits of data and transmitting it at speeds up to 2.5 Gbps, making it suitable for high-resolution video and high-bandwidth data channels.
  • Reduced Cable Complexity: By converting parallel data to a serial stream, this SerDes significantly reduces the number of data paths required, simplifying cable design and reducing overall system costs.
  • Embedded Clock: The device embeds the clock within the data stream, eliminating the need for a separate clock line and further reducing cabling requirements.
  • LVDS Interface: It features a Low Voltage Differential Signaling (LVDS) interface, which offers low power consumption and noise immunity, enhancing signal integrity over long distances.
  • Hot Plug Detection: The DS90CR483AVJD supports hot plug detection, allowing devices to be added or removed without needing to power down the system.
  • Programmable Features: Users can program various features such as pre-emphasis, output swing, and input equalization, providing flexibility to optimize performance for specific applications and cable lengths.

Applications

The DS90CR483AVJD is designed for a wide range of applications, including:

  • Digital Copiers
  • Scanners
  • Automotive Infotainment Systems
  • Industrial Cameras
  • Telecommunications Equipment

With its robust feature set, the DS90CR483AVJD from Texas Instruments provides a reliable solution for designers looking to streamline their high-speed data communication systems, ensuring efficient and dependable operation across various industrial and consumer applications.

You May Also Be Interested in

Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1509 $57.4527
7+ $15.7136 $109.9952
10+ $15.2225 $152.2250
14+ $14.7315 $206.2410
18+ $14.2404 $256.3272
24+ $12.7673 $306.4152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess