EN
  • EN
  • DE

DS90LV011ATMFX

Part No DS90LV011ATMFX
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 1/0 SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Driver
Protocol LVDS
Number of Drivers/Receivers 1/0
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number DS90LV011
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586931-DS90LV011ATMFX
Ultra Librarian 3D Model Ultra Librarian DS90LV011ATMFX CAD Model

Description

Product Overview: Texas Instruments DS90LV011ATMFX

The Texas Instruments DS90LV011ATMFX is a high-performance, single-channel LVDS driver designed for high-speed data transmission over low-voltage differential signaling (LVDS) interfaces. This device is part of the LVDS family of products that deliver fast data rates and robust signaling for applications requiring high-speed data transfer and minimal electromagnetic interference (EMI).

Key Features

  • High Data Rate: The DS90LV011ATMFX supports data rates up to 400 Mbps, making it suitable for demanding applications that require rapid data transfer, such as gigabit Ethernet, high-resolution video, and automated test equipment.
  • Low Power Consumption: Designed with power efficiency in mind, this driver operates with a minimal power supply of 3.3V and features a low-power idle mode, contributing to energy savings in power-sensitive designs.
  • Reduced EMI: LVDS technology offers low electromagnetic interference, which is critical for applications sensitive to noise, such as medical imaging and aerospace systems.
  • Small Form Factor: The DS90LV011ATMFX comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications.

Applications

The versatility of the DS90LV011ATMFX allows it to be used in a wide range of applications. It is particularly well-suited for the following:

  • High-speed data communications
  • Point-to-point baseband data transmission
  • Serial data transmission in computing and networking
  • Digital copiers, scanners, and printers
  • Automated test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DS90LV011ATMFX is no exception. It is designed to meet or exceed the rigorous standards set by the industry, ensuring a reliable performance in a range of environmental conditions.

With its combination of high-speed data transfer, low power consumption, and reduced EMI, the DS90LV011ATMFX from Texas Instruments is an excellent choice for designers looking to optimize their high-speed communication systems. Its small footprint and robust design also make it a versatile component for a multitude of applications where performance and space are critical factors.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1999 $53.9955
90+ $1.1240 $101.1600
140+ $1.0860 $152.0400
200+ $1.0100 $202.0000
260+ $0.9721 $252.7460
325+ $0.9341 $303.5825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,910 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess