EN
  • EN
  • DE

DS90LV027AHM

Part No DS90LV027AHM
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Driver
Protocol LVDS
Number of Drivers/Receivers 2/0
Data Rate 600Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS90LV027
Standard Package 95 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586936-DS90LV027AHM
Ultra Librarian 3D Model Ultra Librarian DS90LV027AHM CAD Model

Description

Introducing the DS90LV027AHM Differential Line Driver from Texas Instruments

The DS90LV027AHM is a high-performance, low-voltage differential signaling (LVDS) line driver designed by Texas Instruments to meet the needs of high-speed data transmission in a variety of digital communication systems. This robust and versatile integrated circuit is part of TI's extensive line of interface products and offers a reliable solution for applications requiring high data rates and minimal electromagnetic interference (EMI).

With its dual differential drivers, the DS90LV027AHM is capable of transmitting data at speeds up to 400 Mbps, making it an ideal choice for point-to-point baseband data transmission over controlled impedance media of approximately 100 ohms. The device operates with a single 3.3V power supply, which helps to reduce power consumption and ease the design of power management systems.

The DS90LV027AHM features a low-voltage differential signaling output that provides a typical differential output swing of 350 mV, which ensures low power dissipation and a reduced EMI footprint. This reduced swing is maintained over a wide data bandwidth, which is essential for maintaining signal integrity in complex electronic systems.

Designed with a flow-through pinout, the DS90LV027AHM simplifies PCB layout and reduces cross-talk by separating input and output traces. This thoughtful design consideration ensures that the device can be easily implemented into existing designs without the need for significant board rework.

Furthermore, the DS90LV027AHM is equipped with a power-down feature that reduces the device's current consumption to a mere 10 µA when inactive, further conserving system power. This feature is particularly useful in battery-powered applications where energy efficiency is paramount.

With its wide operating temperature range of -40°C to +85°C, the DS90LV027AHM is suitable for use in harsh environments, ensuring reliable performance across various industrial and commercial applications. Whether it's for high-speed data transfer in telecommunications, computing, or networking equipment, the DS90LV027AHM from Texas Instruments stands as a testament to high-quality and dependable LVDS technology.

For engineers and designers looking for a high-speed differential solution, the DS90LV027AHM offers the perfect blend of performance, power efficiency, and ease of use, making it a top choice for next-generation electronic designs.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1479 $50.3664
39+ $2.5829 $100.7331
60+ $2.5022 $150.1320
83+ $2.4215 $200.9845
107+ $2.3408 $250.4656
143+ $2.0986 $300.0998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess