EN
  • EN
  • DE

DS90LV047AT

Part No DS90LV047AT
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case TSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 737968-DS90LV047AT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90LV047AT CAD Model

Description

The Texas Instruments DS90LV047AT is a high-performance, quad CMOS differential line driver designed for applications requiring ultra low power dissipation and high data rates. This product is part of TI's LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to operate at signaling rates as high as 400 Mbps while maintaining signal integrity and minimizing EMI (Electromagnetic Interference).

Key Features

  • High Data Rates: Capable of operating at speeds up to 400 Mbps, making it suitable for demanding applications that require fast data transfer.
  • Low Power Consumption: The DS90LV047AT is designed for energy efficiency, with a typical low power dissipation, making it ideal for power-sensitive applications.
  • Low Voltage Operation: It operates at a supply voltage of 3.3V, which reduces power consumption and is compatible with modern low-voltage logic levels.
  • EMI Reduction: The device incorporates a flow-through pinout that minimizes the length of the signal path and reduces EMI, thus improving performance in noise-sensitive environments.
  • Industrial Temperature Range: The device is built to operate reliably over an industrial temperature range, making it suitable for use in harsh environments.
  • Fail-Safe Feature: The DS90LV047AT includes a fail-safe feature that ensures a high output level when the inputs are left open, undriven, or shorted. This enhances the robustness of the communication link.

Applications

The DS90LV047AT is versatile and can be used in a variety of applications, including:

  • High-speed data communications and telecommunications
  • Networking equipment and switches
  • Backplane interfacing
  • Cable extenders
  • Industrial control systems
  • Video data transmission

Overall, the Texas Instruments DS90LV047AT line driver is a reliable and efficient solution for any application that requires high-speed differential data transmission with minimal power consumption and robust performance.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0211 $51.3587
41+ $2.4789 $101.6349
63+ $2.4014 $151.2882
87+ $2.3240 $202.1880
112+ $2.2465 $251.6080
149+ $2.0141 $300.1009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess