EN
  • EN
  • DE

DS90LV110TMTCX

Part No DS90LV110TMTCX
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUF 1:10 400MHZ 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name DS90LV110
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869627-DS90LV110TMTCX
Ultra Librarian 3D Model Ultra Librarian DS90LV110TMTCX CAD Model

Description

Product Overview: DS90LV110TMTCX

The DS90LV110TMTCX from Texas Instruments is a high-performance LVDS (Low Voltage Differential Signaling) repeater designed to manage data rates up to 400 Mbps (200 MHz) and clock rates up to 200 MHz. This device is a part of the LVDS family and is specifically engineered to extend the signal distance of high-speed data transmission by buffering and retransmitting the signals in a robust manner, ensuring signal integrity over extended distances or through noisy environments.

Key Features

  • High Data Bandwidth: With a maximum data rate of 400 Mbps, the DS90LV110TMTCX is capable of supporting high-speed data transmission requirements for a variety of applications.
  • Low Voltage Operation: Operating at a supply voltage range of 3.0V to 3.6V, the device is designed for low power consumption, which is essential for power-sensitive applications.
  • Low Power Dissipation: The DS90LV110TMTCX features a typical power dissipation of only 55 mW (3.3V supply) when idle, making it an energy-efficient choice for modern electronic systems.
  • Fail-Safe Circuitry: The built-in fail-safe circuitry ensures that the output is in a high impedance state when the inputs are open or undriven, adding an extra layer of protection against potential damage.
  • Industrial Temperature Range: The device is rated for operation over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.

Applications

The DS90LV110TMTCX is versatile and can be used in a broad array of applications, including but not limited to:

  • Point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω.
  • Backplane and cable interconnections for data-intensive peripherals such as scanners, printers, displays, and copiers.
  • Telecommunications infrastructure and networking equipment, where signal integrity and reliability are paramount.
  • Industrial control systems requiring high-speed data transfer and robustness in challenging environments.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90LV110TMTCX is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The device is available in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) that is both space-saving and conducive to efficient PCB (Printed Circuit Board) layout designs.

Whether you are designing a high-speed digital interface or looking to extend the reach of your LVDS signals, the DS90LV110TMTCX offers a compelling mix of performance, power efficiency, and reliability.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,860 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess