EN
  • EN
  • DE

DS90UB901QSQX/NOPB

Part No DS90UB901QSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DESER 10-43MHZ 16B 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 688Mbps Serializer 14 Input 1 Output 32-WQFN (5x5)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-WQFN (5x5)
Family Name DS90UB901
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869628-DS90UB901QSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UB901QSQX/NOPB CAD Model

Description

Product Overview: DS90UB901QSQX/NOPB

The DS90UB901QSQX/NOPB is a state-of-the-art serializer from Texas Instruments, designed to meet the high-speed, high-reliability requirements of automotive and industrial data transmission. This device is part of the FPD-Link III family, which is known for its robust signal integrity and advanced features tailored for transmitting video and data streams over a single differential pair.

Key Features

  • High-Speed Data Transmission: The DS90UB901QSQX/NOPB supports high-speed forward channel data transmission, capable of handling up to 5 Gbps with an embedded clock, which is ideal for high-resolution video and data-intensive applications.
  • Robust Error Detection: Equipped with a Bidirectional Control Channel that operates at 2 Mbps with a 28-bit CRC, this serializer ensures reliable communication with robust error detection and correction capabilities.
  • Adaptive Equalization: The device incorporates adaptive equalization, which optimizes performance over various cable lengths and types, thus enhancing signal integrity and reducing the potential for data errors.
  • Power Over Coax (PoC): The DS90UB901QSQX/NOPB supports Power Over Coax technology, allowing both power and data to be transmitted over a single coaxial cable, simplifying system design and reducing overall system cost and weight.
  • Automotive Grade: Designed to meet the rigorous demands of the automotive industry, this serializer is AEC-Q100 qualified and operates over a wide temperature range of -40°C to +105°C, ensuring reliability in harsh environments.

Applications

The DS90UB901QSQX/NOPB is ideal for a variety of applications where high-speed data transmission and signal integrity are paramount. This includes:

  • Automotive infotainment and driver assistance systems
  • High-resolution automotive navigation and camera systems
  • Industrial machine vision systems and cameras
  • High-speed data communication links in aerospace and defense

Quality and Reliability

With Texas Instruments' commitment to quality, the DS90UB901QSQX/NOPB is manufactured with the highest standards, ensuring that each device performs to specifications. The serializer is available in a compact, automotive-friendly package, making it a reliable choice for designers looking to incorporate high-speed data transmission into their next-generation automotive and industrial applications.

You May Also Be Interested in

National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Analog Devices Inc.
ADI
Lowest to $26.4642
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $26.3910
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5118 $52.5590
12+ $8.6251 $103.5012
18+ $8.3556 $150.4008
25+ $8.0860 $202.1500
32+ $7.8165 $250.1280
43+ $7.0079 $301.3397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,068 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess