EN
  • EN
  • DE

DS90UH925QSQX/NOPB

Part No DS90UH925QSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIAL/DESERIAL 24BIT 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Discontinued
Function Serializer
Data Rate 2.975Gbps
Input Type LVCMOS
Output Type FPD-Link III, LVDS
Number of Inputs 31
Number of Outputs 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number DS90UH
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586983-DS90UH925QSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UH925QSQX/NOPB CAD Model

Description

Product Overview: DS90UH925QSQX/NOPB

The DS90UH925QSQX/NOPB is a state-of-the-art serializer component designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced chip is part of TI's FPD-Link III series, which is renowned for its high-speed and reliable data transmission capabilities, particularly in automotive applications.

Key Features

  • High-Speed Data Transmission: The DS90UH925QSQX/NOPB supports high-speed data transmission, capable of sending 24-bit color data over a single differential pair at pixel clock rates up to 154 MHz.
  • Automotive-Qualified: This serializer is AEC-Q100 qualified, ensuring it meets the stringent requirements of the automotive industry for performance and reliability.
  • EMI Reduction: The device incorporates TI's advanced techniques for reducing electromagnetic interference (EMI), which is critical in automotive environments where signal integrity is paramount.
  • Adaptive Equalization: With built-in adaptive equalization, the serializer ensures robust data transmission over long cable distances, compensating for cable loss and ensuring signal integrity.

Applications

The DS90UH925QSQX/NOPB is primarily used in automotive infotainment and driver assistance systems, where reliable and high-speed data transfer is necessary for functionality such as:

  • Display connectivity for navigation and multimedia systems.
  • Camera systems for parking assistance and lane departure warning systems.
  • Head-up displays (HUDs) for real-time vehicle data projection.

Technical Specifications

  • Supply Voltage: The device operates at a supply voltage range of 1.71V to 1.89V for the core and 3.135V to 3.465V for the I/O.
  • Temperature Range: It is designed to operate over the extended temperature range of -40°C to +105°C, suitable for harsh automotive environments.
  • Package: The DS90UH925QSQX/NOPB comes in a compact 48-pin QFN package, which is ideal for space-constrained applications.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The DS90UH925QSQX/NOPB is no exception, with rigorous testing and quality control measures to ensure it meets TI's high standards for quality and reliability. This makes the DS90UH925QSQX/NOPB a trusted choice for automotive manufacturers and system integrators looking for a robust data transmission solution.

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER 22BIT 40TQFN
Lowest to $14.9925
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
Infineon Technologies
IC SERDES HOTLINK 256LBGA
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48WQFN
Need more? Email Us
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1050 $55.5250
11+ $9.1118 $100.2298
17+ $8.8271 $150.0607
24+ $8.5424 $205.0176
31+ $8.2576 $255.9856
41+ $7.4034 $303.5394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess