EN
  • EN
  • DE

DS90UH928QSQE/NOPB

Part No DS90UH928QSQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER LVDS 48WQFN / LVDS Deserializer 2975Mbps 0.6V 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Deserializer
Data Rate 2.975Gbps
Input Type FPD-Link III, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 5
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 773383-DS90UH928QSQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UH928Q
Introduction Date March 28, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS90UH928QSQE/NOPB CAD Model

Description

The DS90UH928QSQE/NOPB is a state-of-the-art serializer from Texas Instruments, designed to provide a robust and efficient solution for high-speed data transmission over a single differential pair. This product is part of TI's FPD-Link III family, which is well-known for its ability to support high-definition multimedia interfaces in automotive and industrial applications.

Key Features

  • High-Speed Data Transfer: With a serialization capability that supports up to 150 MHz pixel clock for 24-bit color depth, the DS90UH928QSQE/NOPB ensures smooth and fast data transmission, making it ideal for high-resolution video applications.
  • Robust Communication: The device incorporates bidirectional control channel communication, allowing for I²C bridging from source to remote devices, which facilitates convenient and reliable system control and diagnostics.
  • Adaptive Equalization: The built-in adaptive equalization feature enhances signal integrity over long cable distances, ensuring high-quality video transmission without degradation, even in challenging environments.
  • EMI Reduction: To mitigate electromagnetic interference, the serializer includes a spread spectrum clocking feature which helps to reduce EMI, a critical aspect for automotive and industrial applications that require compliance with stringent EMI regulations.

Applications

The DS90UH928QSQE/NOPB is highly versatile and is commonly used in a variety of applications, including:

  • Automotive infotainment and driver assistance systems
  • Navigation and rear-seat entertainment
  • Industrial video and display interfaces
  • Remote camera and sensor connectivity

Quality and Reliability

As with all Texas Instruments products, the DS90UH928QSQE/NOPB is manufactured to the highest quality standards. It is provided in a surface-mount package and is characterized for operation from -40°C to 105°C, making it suitable for harsh environments. The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9242 $68.7726
6+ $18.8096 $112.8576
9+ $18.2218 $163.9962
12+ $17.6340 $211.6080
15+ $17.0462 $255.6930
20+ $15.2828 $305.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess