EN
  • EN
  • DE

DS90UR904QSQX/NOPB

Part No DS90UR904QSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 10-43MHZ 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Deserializer
Data Rate 903Mbps
Input Type FPD-Link II, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 21
Voltage - Supply 1.71V ~ 1.89V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number DS90UR904
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 847533-DS90UR904QSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UR904QSQX/NOPB CAD Model

Description

Product Overview: DS90UR904QSQX/NOPB

The DS90UR904QSQX/NOPB is a highly integrated device from Texas Instruments, designed to provide an efficient serial interface solution for automotive and industrial applications. This product is a part of the FPD-Link III family, which is well-known for its robust and high-speed data transmission capabilities.

Key Features

  • High-Speed Data Transmission: The device supports a maximum data rate of 2.5 Gbps, allowing for the rapid transfer of data, which is essential for applications such as high-resolution video.
  • Embedded Control Channel: With an embedded bidirectional control channel, the DS90UR904QSQX/NOPB facilitates communication over the same differential pair, reducing the number of wires needed for connectivity and simplifying the system design.
  • Adaptive Equalization: The onboard adaptive equalization feature enhances the signal quality over long cables by compensating for signal degradation, ensuring reliable data transmission.
  • Low Electromagnetic Interference (EMI): The device employs a low EMI spread spectrum, which minimizes electromagnetic interference, making it suitable for use in sensitive electronic environments.
  • Power Over Coax (PoC): The DS90UR904QSQX/NOPB supports Power Over Coax technology, allowing power to be delivered to the remote device over the same coaxial cable as the data, reducing cabling complexity.

Applications

With its advanced features, the DS90UR904QSQX/NOPB is ideal for a variety of applications, including:

  • Automotive infotainment and driver assistance systems
  • High-resolution video transmission for industrial applications
  • Surveillance systems requiring high-speed data transfer
  • Any system that requires efficient, high-speed serial data communication

Quality and Reliability

The DS90UR904QSQX/NOPB is designed to meet the rigorous demands of the automotive industry, adhering to the AEC-Q100 Grade 2 qualification. This ensures the device operates reliably across a wide temperature range of -40°C to +105°C, making it suitable for harsh environments.

In summary, the DS90UR904QSQX/NOPB from Texas Instruments is a versatile, high-performance serial interface chip that provides a comprehensive solution for high-speed data transmission with additional features that simplify system design and enhance overall performance.

You May Also Be Interested in

National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess