EN
  • EN
  • DE

DS90UR910QSQE

Part No DS90UR910QSQE
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822068-DS90UR910QSQE
Ultra Librarian 3D Model Ultra Librarian DS90UR910QSQE CAD Model

Description

DS90UR910QSQE - High-Performance Serializer from Texas Instruments

The DS90UR910QSQE is a cutting-edge serializer component designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This innovative product is part of TI's extensive portfolio of interface solutions and is specifically tailored for automotive and industrial applications where high-speed data transmission is a must.

With the ability to convert parallel data into serial data, the DS90UR910QSQE enables the transfer of high-speed video and data streams over a single differential pair, minimizing the number of wires required for transmission and thus simplifying design and reducing overall system costs. The device supports a wide data bandwidth, making it ideal for applications that require fast and reliable communication, such as advanced driver assistance systems (ADAS), infotainment, and camera sensor systems.

The DS90UR910QSQE operates over the automotive temperature range and is designed to handle the harsh environments typically found in automotive applications. It is AEC-Q100 qualified, ensuring that it meets the stringent reliability standards required for automotive components. Additionally, the serializer features robust electromagnetic compatibility (EMC) performance, which is critical for maintaining signal integrity in the presence of electrical noise.

Key features of the DS90UR910QSQE include:

  • High-speed forward channel capable of up to 1.5 Gbps data rate
  • Low-latency operation for real-time applications
  • Automatic adaptation to varying cable lengths to ensure optimal signal quality
  • Integrated on-chip diagnostics and safety features for system reliability
  • Support for Power over Coax (PoC), which allows power to be delivered over the same cable as the data, simplifying cable harnesses
  • Compact QFN packaging that is suitable for space-constrained applications

Designers can leverage the DS90UR910QSQE to create sophisticated systems that demand high-speed data transfer while maintaining signal integrity and reliability. Texas Instruments provides comprehensive technical support, including datasheets, application notes, and design resources to facilitate the integration of the DS90UR910QSQE into a wide range of applications.

Overall, the DS90UR910QSQE is an exceptional choice for system designers looking to improve their high-speed data communication while reducing complexity and ensuring robust performance in demanding environments.

You May Also Be Interested in

Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $36.6717
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1297 $50.6485
11+ $9.4886 $104.3746
17+ $9.1681 $155.8577
24+ $8.5269 $204.6456
31+ $8.2064 $254.3984
39+ $7.8858 $307.5462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,530 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess