EN
  • EN
  • DE

DS90UR916QSQX

Part No DS90UR916QSQX
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 5 - 65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169698-DS90UR916QSQX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90UR916QSQX CAD Model

Description

Introducing the DS90UR916QSQX from Texas Instruments

Discover the cutting-edge DS90UR916QSQX serializer, a key component in high-speed signal transmission applications, brought to you by Texas Instruments. This advanced chip is designed to convert parallel RGB video data into a serialized FPD-Link III interface, making it an ideal solution for automotive infotainment systems, driver assistance cameras, and other applications requiring high-speed data transfer over a single differential pair.

Key Features

  • High-Speed Data Transfer: The DS90UR916QSQX supports high-speed forward channel operation up to 1.5 Gbps, ensuring swift and efficient data transmission for real-time video applications.
  • FPD-Link III Interface: Utilizing the FPD-Link III interface, this serializer is capable of transmitting high-resolution video along with bidirectional control data and power over a single twisted-pair cable, simplifying system design and reducing cable bulk and weight.
  • Robust Error Detection: The device includes advanced features such as CRC (Cyclic Redundancy Check) and ECC (Error Correcting Code) to safeguard data integrity, providing reliable communication even in challenging environments.
  • Adaptive Equalization: With built-in adaptive equalization, the DS90UR916QSQX ensures optimal signal quality over long cable lengths, enhancing the robustness of the link.
  • Wide Operating Temperature Range: Designed to withstand harsh conditions, this serializer operates effectively across a broad temperature range, making it suitable for automotive and industrial applications.

Applications

The versatility of the DS90UR916QSQX extends to various applications, particularly those requiring high-speed data transmission and compact connectivity solutions. It is widely used in:

  • Automotive infotainment and navigation systems
  • Driver assistance cameras for rear and surround view systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial video and camera systems

With its exceptional performance, reliability, and ease of use, the DS90UR916QSQX from Texas Instruments stands out as a superior choice for designers and engineers looking to enhance their high-speed video applications. Its integration of data transmission, power, and control signals over a single cable represents a significant advancement in the field of signal serialization, setting a new standard for efficiency and design simplicity.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
ELM-TECH
Complementary MOSFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2654 $57.0616
9+ $11.7050 $105.3450
14+ $11.3392 $158.7488
19+ $10.9734 $208.4946
24+ $10.6077 $254.5848
32+ $9.5103 $304.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,008 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess