EN
  • EN
  • DE

DS92LV040ATLQAX

Part No DS92LV040ATLQAX
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX LVDS 4CH BUS 44WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 4/4
Duplex Half
Data Rate 155Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-WFQFN Exposed Pad
Family Part Number DS92LV040
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 714119-DS92LV040ATLQAX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS92LV040ATLQAX CAD Model

Description

Product Overview: DS92LV040ATLQAX

The DS92LV040ATLQAX is a high-performance, low-voltage differential signaling (LVDS) serializer/deserializer (SerDes) chipset designed by Texas Instruments. This innovative product is engineered to facilitate fast and reliable data transmission over point-to-point interconnections using differential signaling. It is a perfect solution for applications that demand high-speed data transfer with minimal electromagnetic interference (EMI) and low power consumption.

Key Features

  • High-Speed Data Transfer: The DS92LV040ATLQAX supports data rates up to 400 Mbps, enabling rapid communication between devices.
  • LVDS Interface: Utilizing LVDS technology, it offers better noise immunity and allows for longer cable lengths compared to single-ended signaling methods.
  • Low Power Consumption: Designed for efficiency, this chipset operates with a reduced power requirement, making it suitable for power-sensitive applications.
  • Small Footprint: The compact size of the DS92LV040ATLQAX makes it an excellent choice for space-constrained designs.
  • Hot-Plugging Capability: It supports hot-plugging, allowing devices to be connected or disconnected without turning off the system.

Applications

The DS92LV040ATLQAX is versatile and can be used in a variety of applications, including:

  • High-speed data communication in computing and networking equipment.
  • Video transmission systems, such as digital displays and cameras.
  • Industrial control and automation systems requiring robust data links.
  • Automotive infotainment and driver assistance systems.
  • Telecommunications infrastructure.

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the DS92LV040ATLQAX is no exception. It is built to meet stringent industry standards, ensuring a reliable performance in a wide range of environmental conditions. Customers can trust this chipset to deliver consistent operation and longevity in their products.

Support and Resources

Texas Instruments provides extensive support for the DS92LV040ATLQAX, including detailed datasheets, application notes, and design resources. Engineers can access a wealth of information to assist in the integration of this chipset into their designs, ensuring a smooth and successful implementation.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0257 $56.1799
16+ $6.5852 $105.3632
24+ $6.3795 $153.1080
33+ $6.1737 $203.7321
42+ $5.9679 $250.6518
57+ $5.3505 $304.9785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess