EN
  • EN
  • DE

DS99R105SQ/NOPB

Part No DS99R105SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description DS99R105/DS99R106 3-40MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Serializer
Data Rate 960Mbps
Input Type LVCMOS
Output Type FPD-Link, LVDS
Number of Inputs 24
Number of Outputs 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1169780-DS99R105SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS99R105
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS99R105SQ/NOPB CAD Model

Description

Product Overview: DS99R105SQ/NOPB

The DS99R105SQ/NOPB is a high-performance serializer from Texas Instruments, designed to meet the rigorous demands of automotive and industrial video applications. This robust component is part of the Channel Link III series, which provides a reliable interface solution for high-resolution video data transfer over a single differential pair.

Key Features

  • High-Speed Data Transfer: The DS99R105SQ/NOPB is capable of serializing parallel RGB video data to a high-speed serialized interface that can run at up to 3.4 Gbps, ensuring smooth and clear video transmission.
  • Embedded Clock: With an embedded clock in the data stream, the need for a separate clock channel is eliminated, reducing the number of wires needed for transmission and simplifying system design.
  • Adaptive Equalization: The device includes adaptive equalization features, which enable it to maintain signal integrity over long cable distances, making it ideal for in-vehicle or industrial environments where extended reach is necessary.
  • Color Depth: It supports a wide range of color depths, including 18-bit, 24-bit, and 36-bit RGB with additional support for 18-bit YCbCr 4:2:2 video formats.
  • Power Management: The DS99R105SQ/NOPB comes with advanced power management capabilities, including an automatic power-down feature when the input signal is lost, contributing to energy efficiency.

Applications

The DS99R105SQ/NOPB is primarily used in automotive infotainment systems, driver assistance cameras, and industrial machine vision systems. Its robust design and advanced features make it suitable for applications where high-resolution video transmission is critical, and reliability is non-negotiable.

Quality and Reliability

As with all Texas Instruments products, the DS99R105SQ/NOPB is designed to meet the highest quality and reliability standards. It is available in a 48-pin QFN package and is AEC-Q100 qualified, making it suitable for automotive applications subjected to harsh environments.

This serializer is an essential component for designers looking to create sophisticated video systems that require high-speed data transfer, minimal cabling, and maximum reliability. Its integration into video systems ensures that the final products deliver superior performance and meet the expectations of the most demanding video applications.

You May Also Be Interested in

Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Lowest to $16.1279
National Semiconductor (TI)
LINE DRIVER, PQFP48
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Analog Devices Inc.
IC
Lowest to $19.0596
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5772 $51.4632
15+ $7.0378 $105.5670
23+ $6.8178 $156.8094
31+ $6.5979 $204.5349
40+ $6.3780 $255.1200
53+ $5.7182 $303.0646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess